EN
  • EN
  • DE

F280023PMSR

Part No F280023PMSR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64LQFP / C28x series Microcontroller IC 32-Bit Single-Core 100MHz 64KB (32K x 16) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series F28002x C2000™
Package Tape & Reel
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 26
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
RAM Size 12K x 16
Supply Voltage - Operating 2.81V ~ 3.63V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number F280023
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 296-F280023PMSRCT,296-F280023PMSRTR,296-F280023PMSRDKR
Standard Package 1,000
Win Source Part Number 992324-F280023PMSR
Ultra Librarian 3D Model Ultra Librarian F280023PMSR CAD Model

Description

The F280023PMSR microcontroller is a cutting-edge product from Texas Instruments, renowned for its high-performance capabilities and versatile features designed to meet the demands of various embedded systems. This advanced microcontroller is part of the C2000™ 32-bit MCU family, well-suited for applications requiring precise control, such as industrial drives, power supplies, inverters, and smart sensors.

Key Features

  • High-Performance Processing: At the core of the F280023PMSR is a powerful 32-bit CPU, known as the C28x, which is coupled with a floating-point unit (FPU) and a trigonometric math unit (TMU). These components enable the execution of complex algorithms and math-intensive operations with ease.
  • Advanced Control Peripherals: The microcontroller boasts a rich set of peripherals tailored for control applications, including high-resolution PWM outputs, analog-to-digital converters (ADCs), and configurable digital I/O pins.
  • Robust Connectivity: With integrated communication interfaces such as CAN, SPI, I2C, and UART, the F280023PMSR ensures versatile connectivity options for a wide range of devices and networks.
  • Enhanced Security Features: Security is a top priority, and this MCU includes features like a secure boot, cryptographic acceleration, and a unique device identity to protect against unauthorized firmware updates and data breaches.
  • Energy Efficient: Designed with power efficiency in mind, the F280023PMSR is suitable for applications where power conservation is critical, without compromising on performance.

Applications

The versatility of the F280023PMSR from Texas Instruments makes it an ideal choice for a broad spectrum of applications. It excels in sectors such as:

  • Renewable energy systems, including solar inverters and wind turbine controllers
  • Industrial motor control for both AC and DC motors
  • Power conversion systems such as uninterruptible power supplies (UPS)
  • Automotive applications, particularly in electric and hybrid vehicles
  • Advanced sensing and monitoring systems

With its robust feature set, the F280023PMSR microcontroller stands out as a top choice for designers and engineers looking to push the boundaries of what's possible in their embedded control applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3728 $53.7280
23+ $4.4084 $101.3932
36+ $4.2707 $153.7452
49+ $4.1329 $202.5121
63+ $3.9951 $251.6913
84+ $3.5819 $300.8796
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,940 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess