EN
  • EN
  • DE

SPA0629LR5H-B-2

Part No SPA0629LR5H-B-2
Manufacturer Knowles
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Knowles
Win Source Part Number 338019-SPA0629LR5H-B-2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPA0629LR5H-B-2 CAD Model

Description

The Knowles SPA0629LR5H-B-2 is a high-performance silicon microphone designed for a wide range of audio applications. This microphone is known for its small size, low power consumption, and excellent acoustic performance, making it suitable for integration into compact and battery-powered devices.

Applications

  • Mobile Phones: Used for voice communication and audio recording.
  • Tablets: Integrated for voice input and video conferencing.
  • Wearable Devices: Employed in smartwatches and fitness trackers for voice control and recording.
  • Hearing Aids: Utilized for clear and accurate sound amplification.
  • IoT Devices: Used in smart home devices for voice commands and audio monitoring.

Features

  • High Signal-to-Noise Ratio (SNR): Provides clear audio capture with minimal background noise.
  • Low Power Consumption: Extends battery life in portable devices.
  • Small Form Factor: Allows for integration into compact devices.
  • Omnidirectional Sensitivity: Captures sound from all directions.
  • Digital Output: Offers a digital interface for easy integration with digital signal processors (DSPs).
  • Surface Mount Technology (SMT): Designed for automated assembly processes.

Benefits

  • Superior Audio Quality: Delivers clear and intelligible audio for enhanced user experience.
  • Extended Battery Life: Reduces power consumption, allowing for longer usage times in portable devices.
  • Compact Design: Enables integration into space-constrained applications.
  • Easy Integration: Streamlines the design process and reduces time-to-market.
  • Reliable Performance: Ensures consistent and dependable operation in various environments.

This silicon microphone offers excellent performance characteristics. It typically operates within a supply voltage range suitable for portable devices. The digital output format, usually I2S or PDM, simplifies the interface with modern audio codecs and processors. The robust design ensures that the microphone can withstand typical environmental conditions encountered in consumer electronics.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess