EN
  • EN
  • DE

CN1J4TTD220J

Part No CN1J4TTD220J
Manufacturer KOA Speer
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KOA Speer
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820817-CN1J4TTD220J
Ultra Librarian 3D Model Ultra Librarian CN1J4TTD220J CAD Model

Description

The CN1J4TTD220J is a thick film chip resistor manufactured by KOA Speer Electronics. These resistors are designed for general-purpose applications, offering reliable performance and stability in a compact surface-mount package. They are commonly used in various electronic circuits for current limiting, voltage division, and pull-up/pull-down configurations.

Applications

  • Consumer Electronics: Used in devices such as televisions, audio equipment, and home appliances.
  • Industrial Equipment: Implemented in industrial control systems, power supplies, and motor drives.
  • Automotive Electronics: Found in automotive control units, sensor interfaces, and lighting systems.
  • Communication Devices: Employed in mobile phones, routers, and network devices.
  • Computer Peripherals: Used in printers, scanners, and other computer accessories.

Features

  • Thick Film Construction: Utilizes a thick film resistive element for stable performance and high reliability.
  • Surface Mount Package: Available in a standard chip size for easy surface mount assembly.
  • High Power Dissipation: Offers a relatively high power dissipation capability for its size.
  • Wide Resistance Range: Available in a wide range of resistance values to suit various circuit requirements.
  • RoHS Compliant: Compliant with RoHS directives, ensuring environmental friendliness.

Benefits

  • Reliable Performance: Provides consistent and reliable performance in general-purpose applications.
  • Compact Size: Small surface mount package saves valuable board space.
  • Easy Assembly: Designed for automated assembly processes, reducing manufacturing costs.
  • Cost-Effective: Offers a cost-effective solution for resistance requirements in various electronic circuits.
  • Environmental Compliance: RoHS compliance ensures environmental friendliness and meets regulatory requirements.

Additional Details

The CN1J4TTD220J has a resistance value of 22 Ohms with a tolerance of ±5%. It typically comes in a 0603 package size. The power rating is usually 0.1W. The operating temperature range is typically -55°C to +155°C. These resistors are suitable for reflow soldering processes. The "TTD" in the part number may refer to the packaging and specific characteristics defined by KOA Speer. The thick film construction provides a good balance of performance and cost, making it suitable for high-volume applications.

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,887 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess