EN
  • EN
  • DE
  • IT

CN2A2TTE154J

Part No CN2A2TTE154J
Manufacturer KOA Speer
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SMD
Manufacturer KOA Speer
Manufacturer Homepage www.koaspeer.com
Win Source Part Number 752670-CN2A2TTE154J
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CN2A2TTE154J CAD Model

Description

The CN2A2TTE154J is a thick film chip resistor manufactured by KOA Speer Electronics. It is designed for surface mount applications and offers high reliability and stability. KOA Speer is a well-known manufacturer of passive components, including resistors, capacitors, and inductors, and this resistor exemplifies their commitment to quality and performance. This resistor is commonly used in a wide range of electronic circuits where precise resistance and tolerance are crucial.

Applications:

  • Consumer electronics
  • Industrial equipment
  • Automotive electronics
  • Power supplies
  • Telecommunications equipment
  • Medical devices

Features:

  • Surface mount technology (SMT)
  • Thick film construction
  • High stability and reliability
  • Compact size
  • Excellent solderability
  • RoHS compliant

Benefits:

  • Provides precise and stable resistance in electronic circuits
  • Reduces board space requirements due to its small size
  • Ensures long-term reliability and performance
  • Simplifies assembly process due to SMT design
  • Meets environmental standards
  • Offers excellent value for demanding applications

Additional Details:

The CN2A2TTE154J has a resistance value of 150 kOhms with a tolerance of ±5%. It typically has a power rating of 0.1W or 0.125W, depending on the specific series. The temperature coefficient of resistance (TCR) is usually ±200 ppm/°C. The operating temperature range is typically -55°C to +155°C. These resistors are available in various package sizes, such as 0402, 0603, and 0805. The termination material is typically nickel barrier with tin plating, ensuring excellent solderability. It's important to consult the datasheet for precise specifications and recommended soldering conditions. This resistor is a reliable choice for various electronic applications, providing accurate resistance and long-term stability.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess