EN
  • EN
  • DE

KQ1008TE56NJ

Part No KQ1008TE56NJ
Manufacturer KOA Speer
Catalog Fixed Inductors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Current Rating 1 A
Frequency 50 MHz
Inductance 56 nH
Inductance Tolerance 5 %
RoHS Non-Compliant
Win Source Part Number 1067838-KQ1008TE56NJ
Categories Fixed Inductors
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KQ1008TE56NJ CAD Model

Description

The KQ1008TE56NJ is a chip inductor manufactured by KOA Speer Electronics. This surface mount device (SMD) is designed for use in high-frequency applications where a small size and reliable inductance value are crucial.

Applications

  • RF Impedance Matching
  • High Frequency Filtering
  • Wireless Communication Circuits (Bluetooth, Wi-Fi)
  • Mobile Phones and Tablets
  • RF Tuners
  • Low Noise Amplifiers (LNAs)

Features

  • Ultra-Small Size: 1008 case size (1.0mm x 0.8mm) allows for high-density mounting.
  • Surface Mount Device (SMD): Enables automated assembly processes.
  • High Self-Resonant Frequency (SRF): Suitable for high-frequency applications.
  • Tight Inductance Tolerance: "J" suffix indicates a ±5% tolerance for precise inductance value.
  • RoHS Compliant: Lead-free construction, adhering to environmental standards.

Benefits

  • Miniaturization: Allows for the design of smaller and more compact electronic devices.
  • Accurate Inductance: Ensures stable circuit performance due to the tight tolerance.
  • Easy Assembly: SMD construction facilitates automated manufacturing.
  • High-Frequency Performance: Maintains inductance at high frequencies.
  • Environmentally Friendly: RoHS compliance reduces environmental impact.

Additional Details

The KQ1008TE56NJ has an inductance value of 56nH (nanohenries). The component is constructed with a ceramic core and is designed for high-frequency applications. The exact self-resonant frequency (SRF), Q-factor, DC resistance (DCR), and rated current are specified in the KOA Speer datasheet. It is important to consult the datasheet for detailed specifications to ensure the inductor is suitable for the intended application. Proper soldering techniques are necessary to ensure reliable performance; consult the manufacturer’s recommendations for soldering profiles and handling precautions. The "N" may refer to a specific material or packaging characteristic.

You May Also Be Interested in

TAI-TECH Advanced Electronics
5.5A 4.7uH ±20% 10A 37mΩ SMD,7.3x6.6mm Fixed Inductors RoHS
Lowest to $0.1724
Shenzhen Shunxiangnuo Electronics Co., Ltd.
960mA 33uH ±20% 1.8A 170mΩ Magnetic Shielded Inductor SMD,7.5x7.5mm Fixed Inductors RoHS
Lowest to $0.2621
Guangdong Fenghua Advanced Technology
1A 1.5nH 80mΩ 0402 Fixed Inductors RoHS
Lowest to $0.0147
MINGSTAR ELECTRONIC CORP.
4A 47uH ±20% 110mΩ SMD,12.3x12.3mm Fixed Inductors RoHS
Lowest to $0.3968
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
4.1A 1uH ±20% 5A 26mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.0646
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
1.3A 47uH ±20% 1.5A 260mΩ Magnetic Shielded Inductor SMD,6x6mm Fixed Inductors RoHS
Lowest to $0.0637
Inpaq
2A 2.2uH ±20% 117mΩ 2.45A 0806 Fixed Inductors RoHS
Lowest to $0.0583
Guangdong Fenghua Advanced Technology
150mA 1uH ±20% 300mΩ Multilayer inductor 0603 Fixed Inductors RoHS
Lowest to $0.0141
Cenker Technology Group (Shenzhen) Co., Ltd.
2.2A 2.2uH ±20% 94mΩ 3A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.0241

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess