EN
  • EN
  • DE

RBAQ20B102J

Part No RBAQ20B102J
Manufacturer KOA Speer
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KOA Speer
Win Source Part Number 290557-RBAQ20B102J
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RBAQ20B102J CAD Model

Description

The RBAQ20B102J is a thick film chip resistor manufactured by KOA Speer. It's designed for general purpose applications, providing reliable resistance in a compact surface mount package. Thick film resistors offer good stability and performance in various electronic circuits.

Applications

  • General Circuitry: Suitable for various electronic circuits requiring stable resistance.
  • Current Limiting: Used to limit current in LED circuits or other sensitive components.
  • Voltage Division: Employed in voltage divider circuits to create precise voltage levels.
  • Pull-up/Pull-down Resistors: Used to define logic levels in digital circuits.
  • Signal Termination: Helps to terminate signal lines, preventing reflections and ensuring signal integrity.

Features

  • Thick Film Technology: Provides good stability and reliability.
  • Surface Mount Device (SMD): Compact size for automated assembly.
  • RoHS Compliant: Meets Restriction of Hazardous Substances directives.
  • High Reliability: Designed for consistent performance under various environmental conditions.

Benefits

  • Stable Resistance: Offers consistent performance over temperature and time.
  • Compact Size: Saves valuable board space in miniaturized electronic devices.
  • Easy Assembly: Compatible with automated pick and place equipment.
  • Cost-Effective: Provides a reliable and affordable resistor solution.

Relevant Additional Details

While specific values may change based on tolerance and power rating, relevant specs include:

  • Resistance Value: 1kΩ (as indicated by 102)
  • Tolerance: J (5%)
  • Power Rating: Check datasheet for specific power dissipation.
  • Temperature Coefficient of Resistance (TCR): Depends on series; consult the official datasheet.
  • Package Size: The RBAQ20 typically refers to a specific package size, which impacts the power rating and physical dimensions. Consult datasheet to confirm the precise size, e.g., 0603, 0805, etc.

Always refer to the official KOA Speer datasheet for RBAQ20B102J for detailed specifications, including resistance value, tolerance, power rating, and temperature coefficient.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Intel
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Intel
Need more? Email Us
Bel Power Solutions
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess