EN
  • EN
  • DE

CY7C199-15VCT

Part No CY7C199-15VCT
Manufacturer Cypress Semiconductor Corp
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 02+
Reference case SOJ-28
Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
RoHS State Request Verification
Win Source Part Number 752803-CY7C199-15VCT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C199-15VCT CAD Model

Description

The CY7C199-15VCT is a high-performance CMOS Static RAM (SRAM) device manufactured by Cypress Semiconductor. It is organized as 32K x 8 bits, offering a total memory capacity of 256 Kbits. This SRAM is known for its fast access times and low power consumption, making it suitable for a variety of applications, including embedded systems, cache memory, and high-speed data storage. The '15' in the part number refers to a typical access time of 15 nanoseconds.

Applications:

  • Embedded Systems: Used as main memory or cache memory in microcontrollers and microprocessors.
  • Cache Memory: Employed in computer systems and networking devices to speed up data access.
  • High-Speed Data Storage: Used in data acquisition systems and test equipment for temporary data storage.
  • Industrial Control Systems: Incorporated into programmable logic controllers (PLCs) and other industrial automation equipment.
  • Medical Devices: Used in medical instruments and monitoring devices for storing critical data.

Features:

  • Fast Access Time: Offers a typical access time of 15 ns, enabling quick data retrieval.
  • Low Power Consumption: Consumes minimal power during operation and standby, making it suitable for battery-powered devices.
  • TTL-Compatible Inputs and Outputs: Ensures easy interfacing with other digital logic circuits.
  • Wide Operating Voltage Range: Operates from 4.5V to 5.5V, providing flexibility in system design.
  • Automatic Power-Down Feature: Reduces power consumption when the device is not actively being accessed.
  • Available in various packages: Offered in SOIC, TSOP, and PDIP packages for easy integration.

Benefits:

  • High-Speed Performance: Enables quick data access, improving overall system performance.
  • Energy Efficiency: Low power consumption extends battery life in portable devices and reduces overall system power consumption.
  • Design Flexibility: Wide operating voltage range and TTL compatibility simplify system integration.
  • Data Reliability: Ensures data integrity and prevents data loss.
  • Cost-Effective Solution: Provides a cost-effective solution for applications requiring high-speed memory.

Additional Details:

The CY7C199-15VCT is commonly used in applications where fast read and write operations are essential. It features separate data input and output pins, allowing for simultaneous read and write operations. The device is available in various temperature ranges, including industrial and automotive grades. The 'VCT' suffix likely indicates a specific package type and temperature rating. The SRAM is typically used with microcontrollers, FPGAs, and other digital logic devices in a wide range of embedded applications.

The memory cells are based on a six-transistor (6T) design, which provides excellent stability and noise immunity. The device is fully static, meaning that it does not require any refresh cycles to maintain data. It is also non-volatile, meaning that it retains data as long as power is supplied. The standby current is very low, typically in the microampere range, making it suitable for low-power applications.

You May Also Be Interested in

NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7106 $59.8710
85+ $1.4033 $119.2805
130+ $1.3594 $176.7220
180+ $1.3155 $236.7900
230+ $1.2717 $292.4910
305+ $1.1400 $347.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess