EN
  • EN
  • DE

RCT00000C

Part No RCT00000C
Manufacturer KOA Speer
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KOA Speer
Win Source Part Number 291523-RCT00000C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RCT00000C CAD Model

Description

The RCT00000C is a thick film chip resistor, part of the RCT series from KOA Speer Electronics. These resistors are designed for surface mount applications, offering stable and reliable performance in a compact package. They are commonly used in a wide range of electronic devices and circuits to control current and voltage levels.

Applications

  • Consumer Electronics: Used extensively in TVs, audio equipment, and home appliances.
  • Telecommunications: Integrated into network devices, mobile phones, and communication infrastructure.
  • Industrial Controls: Employed in process control systems, motor drives, and power management circuits.
  • Automotive Systems: Found in electronic control units (ECUs), sensors, and infotainment systems.
  • Medical Equipment: Utilized in diagnostic instruments, patient monitoring devices, and therapeutic equipment.

Features

  • Thick Film Technology: Provides excellent stability and reliability in harsh environments.
  • Surface Mount Design: Allows for automated assembly and high-density circuit layouts.
  • Compact Size: Minimizes board space requirements in space-constrained applications.
  • Wide Resistance Range: Available in various resistance values to suit diverse circuit needs.
  • RoHS Compliant: Meets environmental standards for lead-free and halogen-free construction.

Benefits

  • Stable Performance: Maintains consistent resistance values over a wide temperature range.
  • High Reliability: Designed to withstand harsh operating conditions and ensure long-term performance.
  • Cost-Effective: Provides excellent value for applications requiring reliable resistance.
  • Easy Assembly: SMT compatibility simplifies manufacturing and reduces production costs.
  • Versatile Applications: Suitable for a broad range of electronic circuits and devices.

Additional Details

The RCT00000C, manufactured by KOA Speer, offers excellent performance and reliability for diverse applications. The specific resistance value, tolerance, power rating, and temperature coefficient depend on the exact model and configuration. It is essential to refer to the manufacturer's datasheet for detailed specifications. These resistors are commonly available in various sizes, such as 0402, 0603, 0805, and 1206, to accommodate different PCB layouts and assembly requirements. The resistor body consists of a ceramic substrate with a resistive film and protective coating for enhanced durability and performance. They are designed to meet industry standards for electrical and environmental performance.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Lowest to $0.9563
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Qualcomm
Lowest to $2.9383
Atheros
Lowest to $4.4213

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.1143 $58.2930
1,235+ $0.0936 $115.5960
1,900+ $0.0912 $173.2800
2,635+ $0.0878 $231.3530
3,380+ $0.0855 $288.9900
4,550+ $0.0762 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,250 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess