EN
  • EN
  • DE

SKSDPDE010

Part No SKSDPDE010
Manufacturer ALPS Electric
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ALPS ELECTRIC
Win Source Part Number 324721-SKSDPDE010
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKSDPDE010 CAD Model

Description

The SKSDPDE010 is a tactile switch manufactured by ALPS Electric. This switch is designed to provide a distinct tactile feedback upon activation, making it suitable for a wide range of user interface applications.

Applications

  • Automotive Electronics: For infotainment systems and control panels.
  • Consumer Electronics: In remote controls, gaming devices, and audio equipment.
  • Industrial Equipment: In control panels and instrumentation.
  • Medical Devices: In diagnostic equipment and user interfaces.
  • Navigation systems: Used for button input and confirmation.

Features

  • Tactile Feedback: Provides a clear and distinct click sensation upon activation.
  • Compact Size: Allows for integration in space-constrained applications.
  • High Reliability: Designed for long-term durability and consistent performance.
  • Surface Mount Technology (SMT): Facilitates automated assembly processes.
  • Low Profile Design: Suitable for slim and compact devices.

Benefits

  • Enhanced User Experience: The tactile feedback provides positive confirmation of switch activation.
  • Simplified Assembly: Surface mount design reduces manufacturing time and costs.
  • Increased Product Longevity: The durable construction ensures reliable performance over an extended lifespan.
  • Versatile Integration: The compact size and low profile allow for easy incorporation into various devices.
  • Reduced Error Rates: Tactile feedback helps reduce accidental or unintended activations.

Additional Details

The SKSDPDE010 tactile switch is a key component in ensuring reliable and intuitive user interfaces across diverse industries. Its combination of tactile feedback, compact size, and robust construction makes it an ideal choice for applications requiring dependable switch performance. The surface mount design streamlines the manufacturing process, making it a cost-effective solution for high-volume production. The tactile switch is widely used where user input is required and a clear confirmation is desired.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $19.5645
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $8.9963
SONiX
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
NJR Corporation/NJRC
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $33.3310

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
365+ $0.1586 $57.8890
890+ $0.1302 $115.8780
1,375+ $0.1261 $173.3875
1,895+ $0.1221 $231.3795
2,450+ $0.1180 $289.1000
3,280+ $0.1058 $347.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 365 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess