EN
  • EN
  • DE

RD2A2BY222J-T2

Part No RD2A2BY222J-T2
Manufacturer KOA Speer
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KOA Speer
Win Source Part Number 291916-RD2A2BY222J-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD2A2BY222J-T2 CAD Model

Description

The RD2A2BY222J-T2 is a thick film chip resistor manufactured by KOA Speer. This resistor is designed for general-purpose applications in electronic circuits, providing a stable and reliable resistance value.

Applications

  • Current limiting in LED circuits
  • Voltage division in analog circuits
  • Pull-up and pull-down resistors for digital circuits
  • Termination resistors for signal lines
  • General-purpose resistance in electronic devices

Features

  • Resistance Value: 2.2 kΩ (2200 ohms)
  • Tolerance: ±5%
  • Temperature Coefficient of Resistance (TCR): ±200 ppm/°C
  • Power Rating: 0.1 W
  • Operating Temperature Range: -55°C to +155°C
  • Package Size: 0805 (2012 Metric)
  • Termination: Lead-free solder termination
  • Construction: Thick film resistive element on a ceramic substrate
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive

Benefits

  • Stable Resistance: Offers a consistent resistance value over a wide temperature range.
  • Compact Size: Suitable for high-density circuit board designs.
  • Environmentally Friendly: RoHS compliant, reducing the environmental impact of electronic devices.
  • Reliable Performance: Ensures stable and accurate resistance in a variety of applications.
  • Cost-Effective: Provides a balance of performance and affordability for general-purpose use.

Additional Details

The RD2A2BY222J-T2 is a versatile resistor suitable for a broad range of electronic applications. The 0805 package size is a standard size for surface-mount components, making it compatible with automated assembly processes. Its thick film construction provides good stability and reliability. The 5% tolerance is adequate for many general-purpose applications. The lead-free terminations are important for meeting environmental regulations. This resistor is commonly used in consumer electronics, industrial equipment, and automotive systems.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $2.4357
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Lowest to $11.4253
Qualcomm
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess