EN
  • EN
  • DE

RD412ETTE101J

Part No RD412ETTE101J
Manufacturer KOA Speer
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 988196-RD412ETTE101J
Categories OEM Parts(O-R)
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RD412ETTE101J CAD Model

Description

The RD412ETTE101J is a leaded disc varistor manufactured by KOA Speer. These varistors are designed to protect electronic equipment from voltage surges and transients. They achieve this by providing a low impedance path to ground when a voltage surge exceeds a specific threshold, thereby clamping the voltage to a safe level and preventing damage to sensitive components.

Applications:

  • Protection of power supplies from transient voltage spikes.
  • Surge protection in consumer electronics.
  • Suppression of inductive switching surges in motor controls.
  • Protection of sensitive electronic components in industrial equipment.
  • Use in telecommunications equipment for line surge protection.

Features:

  • High surge current capability: The RD412ETTE101J is capable of withstanding high surge currents, making it suitable for applications where large voltage transients are expected.
  • Quick response time: Varistors react almost instantaneously to voltage surges, providing rapid protection.
  • Wide operating voltage range: These varistors can operate over a wide range of DC and AC voltages.
  • Compact size: The disc-shaped package allows for easy integration into electronic circuits.
  • RoHS compliant: These varistors are compliant with RoHS standards, ensuring they do not contain hazardous substances.
  • High reliability: KOA Speer varistors are known for their reliability and long lifespan.

Benefits:

  • Enhanced equipment reliability: By protecting sensitive components from voltage surges, the RD412ETTE101J helps to enhance the reliability and lifespan of electronic equipment.
  • Reduced downtime: Protection against voltage transients minimizes the risk of equipment failure and downtime.
  • Cost-effective surge protection: Varistors provide a cost-effective solution for surge protection compared to other surge suppression methods.
  • Easy integration: The compact size and ease of use make varistors easy to integrate into electronic circuits.
  • Compliance with safety standards: RoHS compliance ensures that the varistors meet environmental and safety standards.

Additional Details:

The RD412ETTE101J varistor has a disc diameter of approximately 12mm. The '101' in the part number signifies a specific voltage rating, consult the KOA Speer datasheet for the exact voltage characteristics, surge current capabilities, and other electrical parameters. It's crucial to refer to the official datasheet for accurate specifications before using this component in any application. These varistors are typically used in parallel with the device they are protecting, providing a shunt path for surge currents.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Intel
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess