The RIAQ16FTE5101B is a precision resistor manufactured by KOA Speer. This chip resistor is engineered for applications where high stability and accurate resistance values are paramount. Its compact design and robust construction render it suitable for integration into a diverse array of electronic circuits.
Applications
- Automotive electronics systems
- Industrial automation and control equipment
- Medical monitoring and diagnostic devices
- Precision test and measurement instrumentation
- Regulated power supplies and converters
Features
- High-stability thin-film resistance element
- Standard size (1206 package)
- Tight tolerance for precise resistance values
- Excellent temperature coefficient of resistance (TCR)
- Compliant with RoHS environmental standards
Benefits
- Ensures consistent and reliable circuit performance over time
- Optimizes space utilization on printed circuit boards
- Minimizes resistance drift with temperature variations
- Suitable for high-precision analog and digital applications
- Reduces the environmental impact of electronic devices
Additional Details
The RIAQ16FTE5101B features a resistance value of 5100 Ohms (5.1 kOhms). It is a surface-mount device (SMD) and is available in a 1206 package size. The tolerance of the resistor is tightly controlled, ensuring minimal deviation from the specified resistance. The low temperature coefficient of resistance (TCR) ensures that the resistance value remains stable even under varying temperature conditions, which is essential for maintaining accuracy in sensitive electronic systems.
KOA Speer employs advanced thin-film technology in the manufacturing of the RIAQ16FTE5101B, ensuring exceptional precision and long-term stability. The resistor is designed to withstand harsh operating conditions and provide reliable performance in demanding environments. It is well-suited for automated assembly processes, which contributes to reduced manufacturing costs and enhanced production efficiency.
The RIAQ16FTE5101B resistor is commonly used in circuits that require precise voltage division, accurate current sensing, or reliable feedback control. Its high stability and precision make it an ideal choice for critical electronic systems where consistent performance is essential. Its compact size allows for integration into densely populated circuit boards, enabling the development of smaller and more efficient electronic devices. The resistor adheres to all relevant industry standards for quality, safety, and environmental compliance, ensuring that it meets the stringent requirements of modern electronic applications.