EN
  • EN
  • DE

RK14J12R0A0W

Part No RK14J12R0A0W
Manufacturer KOA Speer
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KOA Speer
Win Source Part Number 295523-RK14J12R0A0W
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RK14J12R0A0W CAD Model

Description

The KOA Speer RK14J12R0A0W is a precision metal film resistor known for its high stability, reliability, and tight tolerance. This resistor is designed for applications requiring accurate and consistent resistance values over a wide range of operating conditions. Its construction and materials ensure minimal drift due to temperature variations and aging.

Applications:

  • Precision instrumentation: Critical components in measuring devices, test equipment, and calibration standards.
  • Medical equipment: Ensuring accuracy in diagnostic and monitoring systems.
  • Automotive electronics: Providing stable resistance in control units and sensor interfaces.
  • Aerospace and defense: Used in avionics and military systems where reliability is paramount.
  • Audio equipment: Maintaining signal integrity in high-end amplifiers and audio processing circuits.

Features:

  • Metal film resistor: Provides superior stability and low temperature coefficient of resistance (TCR).
  • Tight tolerance: Ensures accurate resistance values within specified limits (e.g., ±1%).
  • Low TCR: Minimizes resistance changes due to temperature variations.
  • Flameproof coating: Enhances safety by preventing combustion in case of overload.
  • Compact size: Facilitates integration into space-constrained applications.

Benefits:

  • High accuracy: Delivers precise and consistent resistance values for critical circuits.
  • Excellent stability: Maintains performance over a wide range of operating conditions.
  • Long-term reliability: Provides consistent performance over an extended lifespan.
  • Enhanced safety: Flameproof coating adds an extra layer of protection.
  • Versatile application: Suitable for a wide range of electronic devices and systems.

The RK14J12R0A0W resistor utilizes a high-quality metal film resistive element, which is deposited on a ceramic substrate. This construction provides excellent thermal stability and minimizes the effects of environmental factors on resistance. The resistor is coated with a flameproof material to enhance safety and prevent combustion under overload conditions. The leads are made of solderable material for easy and reliable connection to circuit boards.

Technical Specifications:

  • Resistance value: 12 Ohms
  • Tolerance: Typically ±1% or ±5%.
  • TCR: Usually ±50 ppm/°C or better.
  • Power rating: Typically 0.25W or 0.5W. Consult the datasheet for the specific power rating.
  • Operating temperature range: Usually -55°C to +155°C.
  • Termination: Axial leads

You May Also Be Interested in

Intel
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Infineon Technologies
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Bel Power Solutions
Need more? Email Us
Infineon Technologies
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess