EN
  • EN
  • DE

RS2-1200-J0

Part No RS2-1200-J0
Manufacturer KOA Speer
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KOA Speer
Win Source Part Number 299040-RS2-1200-J0
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RS2-1200-J0 CAD Model

Description

The RS2-1200-J0 is a wirewound resistor manufactured by KOA Speer. Wirewound resistors are known for their high precision, stability, and ability to handle high power levels. They are commonly used in circuits where accurate resistance values and reliable performance are critical. The 'RS' series from KOA Speer indicates a specific type of wirewound resistor, and the '2' likely refers to the power rating in watts. The '1200' indicates the resistance value in ohms, and 'J0' likely indicates the tolerance of the resistor.

Applications:

  • Power Supplies: Used as current sensing resistors, bleeder resistors, or voltage dropping resistors.
  • Amplifiers: Employed for bias setting or feedback control.
  • Instrumentation: Utilized in test and measurement equipment where accuracy and stability are crucial.
  • Motor Control: Used for current limiting or sensing in motor control circuits.
  • Industrial Equipment: Found in various industrial applications requiring high power handling and reliable resistance values.

Features:

  • Wirewound Construction: Provides high precision and stability.
  • High Power Rating: Capable of handling significant power dissipation.
  • Low Temperature Coefficient: Ensures stable resistance values over a wide temperature range.
  • Flameproof Coating: Provides safety in case of overload conditions.
  • RoHS Compliant: Environmentally friendly.

Benefits:

  • Accurate Resistance Value: Provides precise resistance for critical circuit functions.
  • Stable Performance: Maintains consistent resistance values over time and temperature.
  • High Power Handling: Can dissipate significant power without damage.
  • Enhanced Safety: Flameproof coating prevents fire hazards in overload situations.
  • Long Lifespan: Robust construction ensures a long operational life.

Additional Details:

The RS2-1200-J0 is a 2-watt wirewound resistor with a resistance value of 1200 ohms. The 'J' likely indicates a tolerance of ±5%. It is typically available in a leaded package for through-hole mounting. The temperature coefficient of resistance (TCR) is typically low, ensuring stability over a wide temperature range. The operating temperature ranges from -55°C to +200°C.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Delta Electronics
Lowest to $78.4164
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Nortel Networks
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess