EN
  • EN
  • DE

SG73P2ATTD1503F

Part No SG73P2ATTD1503F
Manufacturer KOA Speer
Catalog Chip Resistor - Surface Mount
Description RES 150K OHM 1% 1/2W 0805
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 150 kOhms
Tolerance ±1%
Power (Watts) 0.5W, 1/2W
Composition Thick Film
Features Automotive AEC-Q200, Pulse Withstanding
Temperature Coefficient ±200ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Case / Package 0805 (2012 Metric)
Supplier Device Package 0805
Size / Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max) 0.024" (0.60mm)
Number of Terminations 2
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1582024-SG73P2ATTD1503F
Ultra Librarian 3D Model Ultra Librarian SG73P2ATTD1503F CAD Model

Description

N

You May Also Be Interested in

Panasonic
RES 120K OHM 5% 3/4W 2010
Need more? Email Us
Yageo
RES SMD 402K OHM 1% 1/10W 0603
Need more? Email Us
Bourns Inc.
RES 0.75 OHM 5% 1/2W 1206
Need more? Email Us
CTS Resistor Products
RES 0.56 OHM 5% 1/4W 1206
Need more? Email Us
Panasonic
RES SMD 30.1K OHM 1% 1/2W 1210
Need more? Email Us
Susumu
RES SMD 10.7KOHM 0.5% 1/16W 0603
Need more? Email Us
KOA Speer
RES 0.511 OHM 1% 1/3W 1206
Need more? Email Us
Panasonic
RES 240K OHM 5% 3/4W 2010
Need more? Email Us
Susumu
RES 0.008 OHM 1W 1206 WIDE
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess