EN
  • EN
  • DE

SL1TTE2R00F

Part No SL1TTE2R00F
Manufacturer KOA Speer
Description Res Thick Film 2512 2 Ohm 1% 1W ±100ppm/°C J-Lead SMD Automotive T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package 2512
Case Code (Imperial) 2512
Case Code (Metric) 6332
Composition Thick Film
Depth 3.1 mm
Height 1.9 mm
Length 6.3 mm
Max Operating Temperature 180 °C
Military Standard Not
Min Operating Temperature -55 °C
Packaging Tape and Reel
Power Rating 1 W
Resistance 2 Ω
RoHS Compliant
Schedule B 8533210045, 8533210045
Temperature Coefficient 100 ppm/°C
Termination SMD/SMT
Tolerance 1 %
Voltage Rating 200 V
Weight 40.511469 mg
Width 3.1 mm
Win Source Part Number 1130393-SL1TTE2R00F
Categories Custom Parts
Manufacturer KOA Speer
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SL1TTE2R00F CAD Model

Description

The KOA Speer 2512 Thick Film SMD/SMT Resistor is a high-quality electronic component with a resistance of 2 Ω and a power rating of 1 W.

  • Resistance: 2 Ω
  • Power Rating: 1 W
  • Voltage Rating: 200 V
  • Tolerance: 1%
  • Temperature Coefficient: 100 ppm/°C
  • Operating Temperatures: -55 °C to 180 °C
  • RoHS Compliant: Yes
  • Packaging: Tape and Reel
  • Popularity: Medium

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5849 $58.4900
245+ $0.4800 $117.6000
375+ $0.4650 $174.3750
515+ $0.4500 $231.7500
665+ $0.4350 $289.2750
890+ $0.3899 $347.0110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,814 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess