EN
  • EN
  • DE

SL1TTE50L0D

Part No SL1TTE50L0D
Manufacturer KOA Speer
Catalog OEM Parts ( S )
Description Surface Mount Molded Current Sense Resistor, 1W, SL1, -55°C to +180°C, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 2.1 mm
Resistance 50 mΩ
Tolerance 0.5 %
Win Source Part Number 1093469-SL1TTE50L0D
Categories OEM Parts( S )
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SL1TTE50L0D CAD Model

Description

The SL1TTE50L0D is a thick film chip resistor manufactured by KOA Speer. It is part of the SL series, which are known for their high reliability and stability. These resistors are commonly used in a wide range of electronic applications where precise resistance and dependable performance are required.

Applications:

  • Consumer Electronics: Used in televisions, audio equipment, and other consumer devices for voltage division and current limiting.
  • Industrial Equipment: Found in power supplies, motor controllers, and other industrial systems.
  • Automotive Electronics: Used in various automotive control modules, such as engine control units (ECUs) and anti-lock braking systems (ABS).
  • Medical Devices: Employed in diagnostic equipment and patient monitoring systems.
  • Telecommunications: Used in network infrastructure equipment like routers, switches, and base stations.

Features:

  • Thick Film Construction: Provides excellent stability and reliability.
  • High Precision: Offers tight tolerance for accurate resistance values.
  • Compact Size: Suitable for high-density circuit board designs.
  • RoHS Compliant: Meets environmental standards for hazardous substance restrictions.
  • Wide Resistance Range: Available in various resistance values to meet diverse application requirements.

Benefits:

  • Stable Performance: Maintains resistance value under varying temperature and load conditions.
  • Long Lifespan: Provides reliable operation over an extended period.
  • Easy to Mount: Surface mount design simplifies assembly and reduces manufacturing costs.
  • Cost-Effective: Offers a balance of performance and affordability.
  • Reduced Noise: Minimizes electrical noise in sensitive circuits.

Additional Details:

The SL1TTE50L0D has a resistance value of 5.0 Ohms. It features a tolerance of ±0.5% and a temperature coefficient of ±100 ppm/°C. It is designed for surface mount technology (SMT) and comes in a standard chip size, often 1206. The power rating is typically 0.25W. Always consult the official datasheet from KOA Speer for the most accurate and up-to-date specifications.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Level One
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,025 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess