EN
  • EN
  • DE
  • IT

SR732ETTD2R00F

Part No SR732ETTD2R00F
Manufacturer KOA Speer
Catalog Chip Resistor - Surface Mount
Description RES 2 OHM 1% 1/2W 1210
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 2 Ohms
Tolerance ±1%
Power (Watts) 0.5W, 1/2W
Composition Thick Film
Features Automotive AEC-Q200, Current Sense
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 150°C
Case / Package 1210 (3225 Metric)
Supplier Device Package 1210
Size / Dimension 0.126" L x 0.102" W (3.20mm x 2.60mm)
Height - Seated (Max) 0.024" (0.60mm)
Number of Terminations 2
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1586572-SR732ETTD2R00F
Ultra Librarian 3D Model Ultra Librarian SR732ETTD2R00F CAD Model

Description

N

You May Also Be Interested in

Vishay
RES SMD 15 OHM 1% 20W TO263
Need more? Email Us
Bourns Inc.
RES SMD 75 OHM 5% 20W D2PAK
Need more? Email Us
Vishay
RES 464K OHM 1% 1/4W MELF 0204
Need more? Email Us
Yageo
RES SMD 300 OHM 5% 1/10W 0603
Need more? Email Us
Yageo
RES SMD 110 OHM 1% 1/16W 0402
Need more? Email Us
Panasonic
RES SMD 78.7 OHM 1% 3/4W 2010
Need more? Email Us
Bourns Inc.
RES SMD 3.3 OHM 1% 20W D2PAK
Need more? Email Us
TE Connectivity
RES SMD 12.7 OHM 0.1% 1/16W 0402
Need more? Email Us
Bourns Inc.
RES SMD 3.3 OHM 1% 20W D2PAK
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess