EN
  • EN
  • DE

T-55787GD104J-LW-AHN

Part No T-55787GD104J-LW-AHN
Manufacturer Kyocera International Inc. Electronic Components
Catalog LCD, OLED, Graphic
Description GRAPHIC DISPLAY TFT RGB 10.4\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Display Type TFT - Color
Display Mode Transmissive
Diagonal Screen Size 10.4" (264.16mm)
Viewing Area 211.20mm W x 158.40mm H
Backlight LED - White
Dot Pixels 800 x 600 (SVGA)
Interface LVDS
Graphics Color Red, Green, Blue (RGB)
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1565516-T-55787GD104J-LW-AHN
Ultra Librarian 3D Model Ultra Librarian T-55787GD104J-LW-AHN CAD Model

Description

N

You May Also Be Interested in

Newhaven
GRAPHIC DISPLAY OLED RGB 1.5\
Need more? Email Us
Newhaven
GRAPHIC DISPLAY FSTN BLACK (WHIT
Need more? Email Us
Display Visions
GRAPHIC DISPLAY FSTN WHITE -
Need more? Email Us
Kyocera International Inc. Electronic Components
GRAPHIC DISPLAY TFT RGB 10.4\
Need more? Email Us
Displaytech
GRAPHIC DISPLAY FSTN - -
Need more? Email Us
Displaytech
GRAPHIC DISPLAY FSTN 128X64
Need more? Email Us
Newhaven
GRAPHIC DISPLAY FSTN BLACK (GRAY
Need more? Email Us
Newhaven
GRAPHIC DISPLAY OLED RGB 1.5\
Need more? Email Us
Display Visions
GRAPHIC DISPLAY FSTN BLACK -
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess