The SF18-1842PASBA1 is a surface-mount crystal oscillator manufactured by Kyocera Kinseki Corporation, designed to generate a stable and accurate clock signal for various electronic devices. This oscillator integrates a quartz crystal that vibrates at a specific frequency, providing a reliable timing reference for connected systems. Its compact size and robust performance make it suitable for a wide array of applications requiring precise frequency control.
Applications
- Clock sources for microprocessors and microcontrollers
- Timing circuits in wireless communication devices
- Frequency references in test and measurement equipment
- Real-time clock (RTC) applications
- Phase-locked loop (PLL) circuits
Features
- Surface-mount package for easy integration into PCBs
- High frequency stability over a broad temperature range
- Low phase noise for clean signal generation
- Compact form factor suitable for space-constrained applications
- RoHS compliant, ensuring environmental safety
Benefits
- Provides a precise and reliable clock signal for stable system operation
- Simplifies circuit design by integrating the crystal and oscillator
- Reduces component count and board space, lowering costs and enabling smaller devices
- Enhances system performance by minimizing timing errors
- Suited for use in a variety of operating conditions thanks to a wide temperature range
Additional Details
The SF18-1842PASBA1 typically operates at a supply voltage of 3.3V or 5V. With a specific frequency of 18.42 MHz, it delivers excellent signal integrity. It features CMOS output for seamless integration with digital circuits. Designed to operate between -40°C and +85°C, the SF18-1842PASBA1 crystal oscillator offers precision and stability, making it a reliable choice for applications that depend on timing accuracy. It is commonly used in diverse electronic systems including consumer electronics, industrial control systems, and telecommunications equipment.