EN
  • EN
  • DE
  • IT

450-0037R

Part No 450-0037R
Manufacturer Laird Connectivity Inc.
Catalog RF Transceiver Modules
Description RX TXRX MODULE WIFI U.FL SMD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features Bluetooth, WiFi 802.11b/g/n, Bluetooth v2.1 +EDR, Class 1.5 Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Manufacturer Laird Connectivity Inc.
Series TiWi-R2
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 52-SMD Module
MSL Level 4 (72 Hours)
ECCN 5A992C
HTSUS 8517.62.0090
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906899-450-0037R
Ultra Librarian 3D Model Ultra Librarian 450-0037R CAD Model

Description

The 906899-450-0037R is a TiWi-R2 series transceiver module manufactured by Laird Connectivity Inc.

  • Series: TiWi-R2
  • Transceiver Type: Bluetooth, WiFi 802.11b/g/n, Bluetooth v2.1 +EDR, Class 1.5
  • Frequency: 2.4GHz
  • Antenna Connection: Surface Mount U.FL
  • RoHS Compliant: Yes
  • ECCN: 5A992C

You May Also Be Interested in

Seeed Technology Co., Ltd
RF TXRX MODULE 802.15.4 CHIP SMD
Need more? Email Us
Quectel
RF TXRX MOD SMD
Lowest to $46.8467
Laird Connectivity Inc.
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
Telit
RF TXRX MODULE AT&T/VZW
Need more? Email Us
Quectel
RF TXRX MOD CARD EDGE
Need more? Email Us
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
Quectel
RF TXRX MOD SMD
Lowest to $33.0251
Laird Connectivity Inc.
RF TXRX MODULE BLUETOOTH SMD
Need more? Email Us
Quectel
RF TXRX MOD CELLULAR SMD
Lowest to $17.9284

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess