EN
  • EN
  • DE

AC4490-200M

Part No AC4490-200M
Manufacturer Laird Connectivity Inc.
Catalog RF Transceiver Modules
Description RF TXRX MOD ISM < 1GHZ MMCX CHAS / General ISM < 1GHz Transceiver Module 900MHz Antenna Not Included, MMCX Chassis Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Laird Connectivity Inc.
Package Bulk
RF Family/Standard General ISM < 1GHz
Modulation FHSS, FSK
Frequency 900MHz
Data Rate 115.2kbps
Power - Output 23dBm
Sensitivity -110dBm
Serial Interfaces UART
Antenna Type Antenna Not Included, MMCX
Voltage - Supply 3.3V ~ 5.5V
Current - Receiving 68mA
Current - Transmitting 68mA
Mounting Type Chassis Mount
Temperature Range - Operating -40°C ~ 80°C
Package / Case Module
Base Product Number AC4490
Standard Package 100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8525.60.2000
Win Source Part Number 1351866-AC4490-200M
Ultra Librarian 3D Model Ultra Librarian AC4490-200M CAD Model

Description

The AC4490-200M RF transceiver module is designed for use in a variety of wireless applications.

  • Frequency: 900MHz
  • Data Rate: 115.2kbps
  • Power Output: 23dBm
  • Sensitivity: -110dBm
  • Voltage Supply: 3.3V and 5.5V
  • Mounting: Chassis
  • Package: Module
  • Manufacturer: Laird Connectivity Inc.

You May Also Be Interested in

STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $12.2239
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $5.6754
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $26.1941
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $100.8657
U-blox
RF TXRX MODULE NAVIGATION SMD
Need more? Email Us
Microchip Technology
RF TXRX MODULE WIFI U.FL SMD
Need more? Email Us
Quectel
Linear IC
Lowest to $22.9926
Quectel
RF TXRX MOD NAVIGATION CHIP SMD
Lowest to $11.6418

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess