EN
  • EN
  • DE

28A0434-0A2

Part No 28A0434-0A2
Manufacturer Laird-Signal Integrity Products
Catalog Cable Ferrites
Description FERRITE CORE 277 OHM HINGED / Hinged (Snap On) Free Hanging Ferrite Core 277Ohm @ 100MHz ID 0.214" Dia (5.44mm) OD 0.579" Dia (14.71mm) Length 1.694" (43.03mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Cable Ferrites
Manufacturer Laird-Signal Integrity Products
Packaging Tray
Type Round
Design Hinged (Snap On)
Impedance @ Frequency 277Ohm @ 100MHz
Material 28
Inner Dimension 0.214" Dia (5.44mm)
Outer Dimension 0.579" Dia (14.71mm)
Mounting Free Hanging
Length 1.694" (43.03mm)
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8547.10.8000
Other Part Number 240-2344,28A04340A2
Standard Package 88
Win Source Part Number 1328118-28A0434-0A2
Ultra Librarian 3D Model Ultra Librarian 28A0434-0A2 CAD Model

Description

The Laird-Signal Integrity Products 1328118-28A0434-0A2 is a round cable ferrite filter designed to reduce electromagnetic interference (EMI) in electronic devices.

  • Length: 1.694 inches (43.03mm)
  • Design: Hinged (Snap On)
  • Inner Dimension: 0.214 inches (5.44mm)
  • Outer Dimension: 0.579 inches (14.71mm)
  • Impedance: 277Ohm @ 100MHz
  • Material: 28
  • Mounting: Free Hanging
  • Packaging: Tray
  • Standard Package: 88
  • ROHS3 Compliant: Yes
  • REACH Unaffected: Yes

You May Also Be Interested in

FAIR-RITE PRODUCTS
FERRITE 225OHM SOLID 10.16MM / Solid Free Hanging Ferrite Core 225Ohm @ 100MHz ID 0.400" Dia (10.16mm) OD 0.735" Dia (18.67mm) Length 1.125" (28.58mm)
Need more? Email Us
Wurth Electronics Inc
EMI FERRITE FOR CABLE
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE 260OHM HINGED 13.06MM / Hinged (Snap On) Free Hanging Ferrite Core 260Ohm @ 100MHz ID 0.514" Dia (13.06mm) OD 1.220" W x 0.600" H (30.99mm x 15.24mm) Length 1.550" (39.37mm)
Lowest to $8.4869
FAIR-RITE PRODUCTS
FERRITE 235OHM SOLID 12.83MM / Solid Free Hanging Ferrite Core 235Ohm @ 100MHz ID 0.505" Dia (12.83mm) OD 1.020" Dia (25.91mm) Length 1.125" (28.58mm)
Lowest to $1.1532
Laird-Signal Integrity Products
FERRITE CORE 151 OHM SOLID
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE 260OHM SOLID 12.83MM / Solid Free Hanging Ferrite Core 260Ohm @ 100MHz ID 0.505" Dia (12.83mm) OD 1.020" Dia (25.91mm) Length 1.125" (28.58mm)
Need more? Email Us
Laird-Signal Integrity Products
FERRITE CORE 184 OHM SOLID
Lowest to $0.3040
Wurth Electronics Inc
WE-FLAT FERRITE FOR FLEXIBLE PRI / Solid Free Hanging Ferrite Core 130Ohm @ 100MHz ID 0.945" W x 0.031" H (24.00mm x 0.80mm) OD 1.122" W x 0.212" H (28.50mm x 5.38mm) Length 0.866" (22.00mm)
Need more? Email Us
Wurth Electronics Inc
FERRITE CORE 45 OHM SOLID 4MM / Solid Free Hanging Ferrite Core 45Ohm @ 100MHz ID 0.157" Dia (4.00mm) OD 0.236" Dia (6.00mm) Length 0.157" (4.00mm)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5640 $62.5600
95+ $1.2834 $121.9230
140+ $1.2432 $174.0480
195+ $1.2032 $234.6240
250+ $1.1630 $290.7500
335+ $1.0427 $349.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,520 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess