EN
  • EN
  • DE

CC2824D225R-10

Part No CC2824D225R-10
Manufacturer Laird-Signal Integrity Products
Catalog Common Mode Chokes
Description CMC 2.2MH 500MA 2LN 5.3 KOHM SMD / TAPED AND REELED ON 13 REELS, 1500 PCS/REEL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Laird-Signal Integrity Products
Packaging Reel
Filter Type Signal Line
Number of Lines 2
Impedance at Frequency 5.3 kOhms at 5MHz
Inductance at Frequency 2.2mH at 10kHz
Current Rating (Maximum) 500mA
DC Resistance (DCR) (Maximum) 520mOhm
Voltage Rating - DC 80V
Voltage Rating - AC 42V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Dimension 0.354" L x 0.217" W (9.00mm x 5.50mm)
Height (Maximum) 0.193" (4.90mm)
Manufacturer Package Horizontal, 4 Flat Lead
Manufacturer Pack Quantity 1,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804510-CC2824D225R-10
Ultra Librarian 3D Model Ultra Librarian CC2824D225R-10 CAD Model

Description

The Laird-Signal Integrity Products 804510-CC2824D225R-10 is a signal line filter designed to protect electronic circuits from electromagnetic interference.

  • Packaging: Reel
  • Mounting Style: SMD
  • Voltage Rating: 42V AC, 80V DC
  • Maximum Current Rating: 500mA
  • DC Resistance (DCR): 520mOhm
  • Impedance @ Frequency: 5.3 kOhms @ 5MHz
  • Temperature Range: -40°C to 125°C
  • Dimension: 0.354" L x 0.217" W (9.00mm x 5.50mm)
  • Manufacturer Package: Horizontal, 4 flat lead
  • Height: 0.193" (4.90mm)

You May Also Be Interested in

TDK Corporation
47mH@10kHz 2.4Ω 2 Through Hole Common Mode Chokes RoHS
Lowest to $1.7463
ICT
2Line Common Mode Choke Surface Mount 90Ω@100MHz 100mA DCR 4Ω
Lowest to $0.2911
Coilcraft
DFT4532-513BLC Coilcraft Common Mode Chokes / Filters For Data Line 0.1uH DCR=.32mOhms 370mA datasheet, inventory, & pricing.
Lowest to $5.7860
Nexperia USA Inc.
CMC 6LN SMD ESD
Lowest to $14.5523
Shenzhen Cilianda Electronics Co., Ltd.
Common Mode Choke Surface Mount-4P 2.0x1.2mm 90Ω@100MHz 350mA DCR 350mΩ
Lowest to $0.0499
TDK Corporation
B82724J2402N1 TDK Common Mode Chokes / Filters 3.3mH 4.0A Vertical Core datasheet, inventory, & pricing.
Lowest to $2.3284
TAI-TECH Advanced Electronics
2Line Common Mode Choke Surface Mount 4.5x3.2x2.8mm 90Ω@100MHz 2A DCR 50mΩ
Lowest to $0.2666
Inpaq
2Line Common Mode Choke Surface Mount 1.25x1.0x0.6mm 90Ω@100MHz 300mA DCR 600mΩ
Lowest to $0.0257
TAI-TECH Advanced Electronics
2Line Common Mode Choke Surface Mount-4P 1.2x1mm 90Ω@100MHz 100mA DCR 4.5Ω
Lowest to $0.0874

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2845 $59.1210
43+ $2.6950 $115.8850
67+ $2.6108 $174.9236
92+ $2.5266 $232.4472
119+ $2.4424 $290.6456
159+ $2.1896 $348.1464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 980 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess