EN
  • EN
  • DE

CM0805A371R-10

Part No CM0805A371R-10
Manufacturer Laird-Signal Integrity Products
Catalog Common Mode Chokes
Description CMC 100MA 2LN 370 OHM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Laird-Signal Integrity Products
Packaging Reel - TR
Status Active
Filter Type Signal Line
Number of Lines 2
Impedance @ Frequency 370 Ohm @ 100MHz
Current Rating (Max) 100mA
DC Resistance (DCR) (Max) 500 mOhm
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Height (Max) 0.055" (1.40mm)
Dimension Horizontal, 4 PC Pad
Win Source Part Number 1029508-CM0805A371R-10
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CM0805A371R-10 CAD Model

Description

The CM0805A371R-10 from Laird-Signal Integrity Products is a signal line filter with a current rating of 100mA.

  • Manufacturer: Laird-Signal Integrity Products
  • Filter Type: Signal Line Filter
  • Current Rating: 100mA
  • Packaging: Reel - TR
  • Mounting: SMD (SMT)
  • Height: 0.055" (1.40mm)
  • DC Resistance (DCR) (Max): 500 mOhm
  • Impedance: 370 Ohm @ 100MHz
  • Temperature Range: -40°C to 125°C
  • Status: Active
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

TAI-TECH Advanced Electronics
2Line Common Mode Choke Surface Mount-4P 1.2x1mm 90Ω@100MHz 100mA DCR 4.5Ω
Lowest to $0.0874
Prosperity Dielectrics
2Line Common Mode Choke Surface Mount-4P 2x1.2mm 180Ω@100MHz 330mA DCR 350mΩ
Lowest to $0.1204
PROD Electronic Technology (Shenzhen) Co., Ltd.
2Line Common Mode Choke Surface Mount-4P 7x6mm 1.3kΩ@100MHz 2.5A DCR 21mΩ
Lowest to $0.4399
TDK Corporation
47mH@10kHz 2.4Ω 2 Through Hole Common Mode Chokes RoHS
Lowest to $1.7463
Bourns Inc.
CMC 51UH 200MA 2LN 2.6KOHM SMD
Lowest to $0.4075
Inpaq
2Line Common Mode Choke Surface Mount 1.25x1.0x0.6mm 90Ω@100MHz 300mA DCR 600mΩ
Lowest to $0.0257
Dongguan Xiangru Electronics Co., Ltd.
10mH@1kHz 2Line Common Mode Choke Through Hole
Lowest to $0.4663
TAI-TECH Advanced Electronics
2Line Common Mode Choke Surface Mount 4.5x3.2x2.8mm 90Ω@100MHz 2A DCR 50mΩ
Lowest to $0.2666
ICT
2Line Common Mode Choke Surface Mount 90Ω@100MHz 100mA DCR 4Ω
Lowest to $0.2911

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1304 $50.8680
110+ $0.9276 $102.0360
170+ $0.8986 $152.7620
230+ $0.8696 $200.0080
300+ $0.8406 $252.1800
400+ $0.7536 $301.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess