EN
  • EN
  • DE

TCM1210-350-4P-T000

Part No TCM1210-350-4P-T000
Manufacturer TDK Corporation
Catalog Common Mode Chokes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters
Family Common Mode Chokes
Manufacturer TDK Corporation
Win Source Part Number 215393-TCM1210-350-4P-T000
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCM1210-350-4P-T000 CAD Model

Description

The TCM1210-350-4P-T000 is a common mode choke from TDK Corporation used to suppress common mode noise in electronic circuits. This choke is designed to reduce unwanted electromagnetic interference (EMI) and radio frequency interference (RFI), improving the overall performance and reliability of electronic devices. Its small size is suitable for applications where board space is limited.

Applications:

  • Suppression of common mode noise in USB 2.0, USB 3.0 and USB 3.1 interfaces.
  • EMI filtering in HDMI and DisplayPort connections.
  • Noise reduction in CAN bus systems.
  • Filtering common mode noise in Ethernet interfaces.
  • Common mode noise suppression in MIPI interfaces.
  • Noise suppression in automotive electronics.

Features:

  • Compact 1210 package size: Suitable for space-constrained applications.
  • High common mode impedance: Provides effective attenuation of common mode noise.
  • Low differential mode impedance: Minimizes signal distortion in differential signal pairs.
  • Excellent EMI suppression characteristics: Reduces unwanted electromagnetic interference.
  • Surface mount design: Compatible with automated assembly processes.
  • RoHS compliant: Meets environmental standards for lead-free manufacturing.
  • Four line configuration: Designed to filter four signal lines simultaneously.

Benefits:

  • Improved signal integrity: Reduces noise and distortion in signal lines.
  • Enhanced system performance: Minimizes EMI and RFI, leading to more reliable operation.
  • Reduced electromagnetic interference: Helps meet regulatory requirements for EMI emissions.
  • Simplified circuit design: Easy to integrate into existing circuits.
  • Increased system reliability: Protects sensitive components from noise-related damage.

Additional Details:

The TCM1210-350-4P-T000 common mode choke is characterized by its specific impedance at various frequencies. Important parameters include its rated current, DC resistance, and insulation resistance. Consult the official TDK datasheet for detailed specifications, performance curves, and recommended usage guidelines. The '350' likely refers to the impedance value at a specific frequency and '4P' signifies that this is for 4 lines/circuits. The 'T000' is most likely a packing code.

You May Also Be Interested in

PROD Electronic Technology (Shenzhen) Co., Ltd.
2Line Common Mode Choke Surface Mount-4P 12x10.8mm 2kΩ@100MHz 4A DCR 24mΩ
Lowest to $0.9098
Panasonic
EXC-24CH900UR Panasonic Common Mode Chokes / Filters 0504 common mode noise filter, 90 ohm datasheet, inventory, & pricing.
Lowest to $0.0951
TAI-TECH Advanced Electronics
2Line Common Mode Choke Surface Mount 4.5x3.2x2.8mm 90Ω@100MHz 2A DCR 50mΩ
Lowest to $0.2666
Bourns Inc.
CMC 51UH 200MA 2LN 2.6KOHM SMD
Lowest to $0.4075
Wurth Electronics Inc
CMC 2.2MH 8A 2LN TH
Lowest to $3.7836
Panasonic
EXC-24CE331U Panasonic Common Mode Chokes / Filters 0504 common mode noise filter, 330 ohm datasheet, inventory, & pricing.
Need more? Email Us
TDK Corporation
CMC 130UH 115MA 2LN 6.7KOHM SMD
Lowest to $0.8732
Murata Electronics North America
CMC 2.1A 2LN 400 OHM SMD
Lowest to $0.8732
Dongguan Xiangru Electronics Co., Ltd.
10mH@1kHz 2Line Common Mode Choke Through Hole
Lowest to $0.4663

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess