EN
  • EN
  • DE

CM1922X330R-10

Part No CM1922X330R-10
Manufacturer Laird-Signal Integrity Products
Catalog Common Mode Chokes
Description CMC 10A 2LN 33 OHM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Laird-Signal Integrity Products
Packaging Reel - TR
Status Obsolete(EOL)
Filter Type Power, Signal Line
Number of Lines 2
Impedance @ Frequency 33 Ohm @ 100MHz
Current Rating (Max) 10A
DC Resistance (DCR) (Max) 3 mOhm
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Height (Max) 0.122" (3.10mm)
Dimension Horizontal, 4 PC Pad
Win Source Part Number 135787-CM1922X330R-10
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Defence, Military & Aerospace
Family Name CM
Introduction Date February 19, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian CM1922X330R-10 CAD Model

Description

CM1922X330R-10: High-Efficiency Component for Modern Electronics

CM1922X330R-10 is engineered for efficiency and performance. This component is especially suitable for modern electronic applications that demand precision and reliability.

  • Applications:
    • Battery management systems
    • Automated control units
    • Smart home devices
  • Features and Benefits:
    • Superior efficiency leading to energy savings
    • Enhanced thermal management properties
    • Reliable performance in a compact form factor
  • Additional Details:

    The CM1922X330R-10 uses advanced technology to minimize energy loss, making it an environmentally friendly choice. It is an ideal component to optimize the performance and efficiency of electronic systems.

You May Also Be Interested in

Shenzhen Cilianda Electronics Co., Ltd.
Common Mode Choke Surface Mount-4P 2.0x1.2mm 90Ω@100MHz 350mA DCR 350mΩ
Lowest to $0.0499
ICT
2Line Common Mode Choke Surface Mount 90Ω@100MHz 100mA DCR 4Ω
Lowest to $0.2911
TDK Corporation
CMC 130UH 115MA 2LN 6.7KOHM SMD
Lowest to $0.8732
TAI-TECH Advanced Electronics
51 UH @ 100 KHZ 2 LINE COMMON MO
Lowest to $0.2936
Murata Electronics North America
CMC 2.1A 2LN 400 OHM SMD
Lowest to $0.8732
Prosperity Dielectrics
2Line Common Mode Choke Surface Mount-4P 2x1.2mm 180Ω@100MHz 330mA DCR 350mΩ
Lowest to $0.1204
Nexperia USA Inc.
CMC 2LN SMD ESD
Lowest to $1.4256
Schaffner EMC Inc.
CMC 10MH 1.2A 2LN TH
Lowest to $3.2015
Bourns Inc.
CMC 51UH 200MA 2LN 2.6KOHM SMD
Lowest to $0.4075

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess