The ZJYS90V-472-2P-TL001 is a common mode choke from TDK Corporation. It is designed to suppress common mode noise in various electronic devices and systems. Common mode chokes are passive electronic components used to attenuate common-mode currents while allowing differential-mode currents to pass through with minimal attenuation.
Applications
- Power line filtering in electronic devices
- Suppression of common-mode noise in signal lines
- Noise reduction in USB and other data communication interfaces
- EMI/RFI suppression in various electronic equipment
- Filtering in switched-mode power supplies (SMPS)
Features
- High common mode impedance
- Low differential mode impedance
- Compact size
- High reliability
- RoHS compliant
Benefits
- Effective suppression of common mode noise, improving signal integrity
- Reduced EMI/RFI emissions, ensuring compliance with regulatory standards
- Enhanced performance and stability of electronic devices
- Increased immunity to external noise sources
- Improved reliability of electronic systems
Additional Details
While specific technical specifications can vary depending on the exact model, typical specifications for common mode chokes include inductance value, rated current, DC resistance, and isolation voltage. The ZJYS90V-472-2P-TL001 likely has specific values for these parameters that are crucial for its performance in a given application. The '472' likely indicates the inductance value (47 x 10^2 uH). Common mode chokes are constructed using ferrite cores and windings, carefully designed to achieve the desired impedance characteristics. The 2P likely refers to the number of lines.
Consult the TDK datasheet for precise specifications such as inductance, impedance, current rating, and voltage rating before using this component in any design. Proper selection of the common mode choke is critical for optimal performance in noise suppression and EMI/RFI mitigation. This choke helps to minimize unwanted noise and interference, leading to a more reliable and efficient electronic system. It can be used in a wide range of applications, from consumer electronics to industrial equipment.