EN
  • EN
  • DE

DA1206D600R-10

Part No DA1206D600R-10
Manufacturer Laird-Signal Integrity Products
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 60 OHM 1206 4LN / 60 Ohms @ 100 MHz 4 Power, Signal Line Ferrite Bead 1206 (3216 Metric), Array, 8 PC Pad 400mA 200mOhm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ferrite Beads and Chips
Mfr Laird-Signal Integrity Products
Series 1206
Package Tape & Reel
Product Status Active
Filter Type Power, Signal Line
Number of Lines 4
Impedance @ Frequency 60 Ohms @ 100 MHz
Current Rating (Max) 400mA
DC Resistance (DCR) (Max) 200mOhm
Ratings -
Temperature Range - Operating -40°C ~ 125°C
Package / Case 1206 (3216 Metric), Array, 8 PC Pad
Mounting Type Surface Mount
Height (Max) 0.043" (1.10mm)
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1356988-DA1206D600R-10
Ultra Librarian 3D Model Ultra Librarian DA1206D600R-10 CAD Model

Description

The 1356988-DA1206D600R-10 is a ferrite bead and chip filter designed by Laird-Signal Integrity Products.

  • Series: 1206
  • Mounting Type: Surface Mount
  • Package Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
  • Height: 0.043" (1.10mm)
  • Filter Type: Power and Signal Line
  • Number of Lines: 4
  • Impedance: 60 Ohms @ 100 MHz
  • Maximum Current: 400mA
  • Maximum DC Resistance: 200mOhm
  • Operating Temperature: -40°C to 125°C

You May Also Be Interested in

Taiyo Yuden
FERRITE BEAD 80 OHM 0603 1LN
Need more? Email Us
TDK Corporation
FERRITE BEAD 300 OHM 0603 1LN
Need more? Email Us
Taiyo Yuden
FERRITE BEAD 600 OHM 0603 1LN
Need more? Email Us
Taiyo Yuden
FERRITE BEAD 600 OHM 0603 1LN
Need more? Email Us
Sunlord
FERRITE BEAD 600 OHM 0603 1LN
Lowest to $0.0386
Sunlord
FERRITE BEAD 2.5K OHM 0603 1LN
Lowest to $0.0058
Sunlord
FERRITE BEAD 60 OHM 0603 1LN
Lowest to $0.0039
Sunlord
FERRITE BEAD 600 OHM 0402 1LN
Lowest to $0.0069
Sunlord
FERRITE BEAD 220 OHM 0603 1LN
Lowest to $0.0046

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess