EN
  • EN
  • DE

MI0805K110R-10

Part No MI0805K110R-10
Manufacturer Laird-Signal Integrity Products
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 11 OHM 0805 1LN / 11 Ohms @ 100 MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 2A 60mOhm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Ferrite Beads and Chips
Mfr Laird-Signal Integrity Products
Series 0805
Package Tape & Reel
Filter Type Power, Signal Line
Number of Lines 1
Impedance @ Frequency 11 Ohms @ 100 MHz
Current Rating (Max) 2A
DC Resistance (DCR) (Max) 60mOhm
Temperature Range - Operating -40°C ~ 125°C
Package / Case 0805 (2012 Metric)
Mounting SMD (SMT)
Height (Max) 0.035" (0.90mm)
Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Other Names 240-2387-6,MI0805K110R10,Q4674066,240-2387-1,240-2387-2
Standard Package 4,000
Win Source Part Number 1187236-MI0805K110R-10
Ultra Librarian 3D Model Ultra Librarian MI0805K110R-10 CAD Model

Description

The MI0805K110R-10 is a ferrite bead filter manufactured by Laird-Signal Integrity Products.

  • Applications: Power and Signal Line Filtering
  • Current Rating: 2A
  • Impedance: 11 Ohms @ 100 MHz
  • DC Resistance: 60mOhm
  • Temperature Range: -40°C to 125°C
  • Package/Case: 0805 (2012 Metric)

You May Also Be Interested in

Sunlord
FERRITE BEAD 2.5K OHM 0603 1LN
Lowest to $0.0058
Sunlord
FERRITE BEAD 47 OHM 0603 1LN
Lowest to $0.0386
Sunlord
FERRITE BEAD 60 OHM 0603 1LN
Lowest to $0.0039
Taiyo Yuden
FERRITE BEAD 1.8K OHM 0805 1LN
Need more? Email Us
Taiyo Yuden
FERRITE BEAD 80 OHM 0603 1LN
Need more? Email Us
Sunlord
FERRITE BEAD 22 OHM 0603 1LN
Lowest to $0.0216
Taiyo Yuden
FERRITE BEAD 100 OHM 0805 1LN
Need more? Email Us
Taiyo Yuden
FERRITE BEAD 600 OHM 0603 1LN
Need more? Email Us
Sunlord
FERRITE BEAD 1K OHM 0402 1LN / 1 kOhms @ 100 MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 100mA 1.2Ohm
Lowest to $0.0268

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess