EN
  • EN
  • DE

MP0315-200

Part No MP0315-200
Manufacturer Laird-Signal Integrity Products
Catalog Ferrite Disks and Plates
Description FERRITE PLATE 8.00MM X 8.00MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Filter Type Ferrite Plate
Size / Dimension 0.315" L x 0.315" W (8.00mm x 8.00mm)
Height - Seated (Max) 0.079" (2.00mm)
Shelf Life 24 Months
Package Tray
Supply and Demand Status Normal
Win Source Part Number 1528261-MP0315-200
Ultra Librarian 3D Model Ultra Librarian MP0315-200 CAD Model

Description

N

You May Also Be Interested in

Laird-Signal Integrity Products
FERRITE PLATE 26.42MM X 26.42MM
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE PLATE 14.4MMX7.6MMX3.4MM
Need more? Email Us
Leader Tech Inc.
FERRITE PLATE 26.8MM X 26.8MM / Ferrite Plate 1.055" L x 1.055" W (26.80mm x 26.80mm)
Need more? Email Us
Kemet
FERRITE PLATE FOR WIRELESS POWER / Ferrite Plate 5.906" L x 3.937" W (150.00mm x 100.00mm)
Need more? Email Us
Leader Tech Inc.
FERRITE PLATE 53.34MM X 53.34MM / Ferrite Plate 2.100" L x 2.100" W (53.34mm x 53.34mm)
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE PLATE 21.60MM X 11.65MM
Need more? Email Us
Leader Tech Inc.
FERRITE PLATE 53.34MM X 53.34MM / Ferrite Plate 2.100" L x 2.100" W (53.34mm x 53.34mm)
Need more? Email Us
Leader Tech Inc.
FERRITE PLATE 26.8MM X 26.8MM / Ferrite Plate 1.055" L x 1.055" W (26.80mm x 26.80mm)
Need more? Email Us
Leader Tech Inc.
FERRITE PLATE 53.34MM X 53.34MM / Ferrite Plate 2.100" L x 2.100" W (53.34mm x 53.34mm)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess