EN
  • EN
  • DE

RWC5353EJ240-501

Part No RWC5353EJ240-501
Manufacturer Laird-Signal Integrity Products
Catalog Wireless Charging Coils
Description TX 1 COIL 2 LAYER 24UH 5.5A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Function Transmitter
Type 1 Coil, 2 Layer
Inductance 24µH
Tolerance ±10%
DC Resistance (DCR) 75mOhm Max
Q @ Freq 90 @ 100kHz
Current Rating (Amps) 5.5A
Current - Saturation (Isat) 10A
Temperature Range - Operating -40°C ~ 125°C
Size / Dimension 2.09\
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1533413-RWC5353EJ240-501
Ultra Librarian 3D Model Ultra Librarian RWC5353EJ240-501 CAD Model

Description

N

You May Also Be Interested in

TDK Corporation
RX 1 COIL, 1 LYR 13.9UH / 1 Coil, 1 Layer 13.9µH Wireless Charging Coil Receiver 310mOhm
Need more? Email Us
TDK Corporation
TX 1 COIL 4 LYR 20.9UH
Need more? Email Us
TDK Corporation
TX 1 COIL 2 LYR 6.2UH
Need more? Email Us
TDK Corporation
RX 1 COIL 1 LYR 13.3UH
Lowest to $3.4211
Vishay
IWAS-3827AB-F1 10 5% EB E2
Need more? Email Us
TDK Corporation
TX 1 COIL, 1 LYR 6.3UH
Need more? Email Us
Pulse
WIRELESS CHARGE COIL
Need more? Email Us
TDK Corporation
RX 1 COIL 1 LYR 8.32UH
Lowest to $3.8556
TDK Corporation
TX 1 COIL 2 LYR 6.8UH
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess