EN
  • EN
  • DE

WR483265-15F5-G

Part No WR483265-15F5-G
Manufacturer TDK Corporation
Catalog Wireless Charging Coils
Description RX 1 COIL 1 LYR 13.3UH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes - Wireless Charging Coils
Mfr TDK Corporation
Series WR
Package Tray
Product Status Active
Function Receiver
Type 1 Coil, 1 Layer
Inductance 13.3µH
DC Resistance (DCR) 200mOhm
Size / Dimension 1.89" L x 1.27" W x 0.04" H (48.2mm x 32.2mm x 1.2mm)
Standard Package 16 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 939061-WR483265-15F5-G
Ultra Librarian 3D Model Ultra Librarian WR483265-15F5-G CAD Model

Description

The TDK Corporation wireless charging coil is a high-quality component designed for wireless power transfer applications.

  • Series: WR series
  • Size: 1.89" L x 1.27" W x 0.04" H (48.2mm x 32.2mm x 1.2mm)
  • Inductance: 13.3μH
  • Package: Tray
  • Status: Active
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

TDK Corporation
TX 1 COIL, 1 LYR 10.5UH
Need more? Email Us
TDK Corporation
RX 1 COIL 1 LYR 13.3UH
Lowest to $3.4211
TDK Corporation
RX 1 COIL 2 LYR 27.9UH
Need more? Email Us
TDK Corporation
RX 1 COIL, 1 LYR 10.1UH
Need more? Email Us
TDK Corporation
RX 1 COIL 2 LYR 12.3UH
Lowest to $2.0226
Laird-Signal Integrity Products
TX 1 COIL 2 LAYER 24UH 5.5A
Need more? Email Us
Pulse
WIRELESS CHARGE COIL
Need more? Email Us
TDK Corporation
TX 1 COIL 2 LYR 24UH
Need more? Email Us
Wurth Electronics Inc
RX 1 COIL 1 LYR BIFILAR 12UH
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4211 $58.1587
42+ $2.8071 $117.8982
64+ $2.7195 $174.0480
88+ $2.6317 $231.5896
114+ $2.5440 $290.0160
152+ $2.2808 $346.6816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,910 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess