EN
  • EN
  • DE

B1443R

Part No B1443R
Manufacturer Laird Technologies IAS
Catalog RF Antennas
Description MOBILE COIL 144-174MHZ CHROME / Antenna Coil 3dBi Gain 174MHz
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Laird Technologies IAS
Packaging Bulk
Frequency Group VHF (f
Frequency (Center/Band) 159MHz
Frequency Range 144MHz ~ 174MHz
Antenna Type Whip, Straight
Number of Bands 1
VSWR 2
Gain 3dBi
Power - Max 100W
Termination Connector, NMO
Mounting Base Mount
Win Source Part Number 769447-B1443R
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name B1443
Introduction Date March 07, 2013
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian B1443R CAD Model

Description

The B1443R is an antenna manufactured by Laird Technologies IAS.

  • Market Popularity: Medium
  • Supply and Demand Status: Limited
  • Frequency Group: VHF (f)
  • Frequency Range: 144MHz ~ 174MHz
  • Termination: NMO
  • Mounting: Base Mount
  • Maximum Power: 100W
  • Gain: 3dBi

You May Also Be Interested in

TE Connectivity
RF ANT 916MHZ WHIP RA RP-SMA MAL
Need more? Email Us
TE Connectivity
RF ANT 916MHZ WHIP STR RP-SMA ML
Need more? Email Us
Taoglas Limited
RF ANT 915MHZ PCB TRACE IPEX MHF
Need more? Email Us
Abracon LLC
RF ANT 2.8GHZ CHIP SOLDER SMD
Need more? Email Us
Taoglas Limited
RF ANT 1.575/1.602GHZ CER PATCH
Need more? Email Us
TE Connectivity
RF ANT 859MHZ/1.9GHZ PCB TRACE
Need more? Email Us
Walsin Technology Corporation
RF ANT 2.4GHZ/5.2GHZ PCB TRACE
Need more? Email Us
TE Connectivity
RF ANT 868MHZ DOME SLD TH
Lowest to $4.3657
Anaren
RF ANT 866MHZ WHIP STR U.FL CONN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess