EN
  • EN
  • DE

EXSN902RPTN

Part No EXSN902RPTN
Manufacturer Laird Technologies IAS
Catalog RF Antennas
Description ANT TUF DUCK VHF 902-928MHZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Laird Technologies IAS
Packaging Bulk
Status Active
Frequency Group UHF (300 MHz to 1 GHz)
Frequency (Center/Band) 902MHz
Antenna Type Whip, Straight
Number of Bands 1
Termination Connector
Mounting Connector Mount
Win Source Part Number 1101120-EXSN902RPTN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EXSN902RPTN CAD Model

Description

The EXSN902RPTN is a high-performance, embedded antenna designed for ISM band applications, specifically targeting 902-928 MHz. Manufactured by Laird Technologies IAS, this antenna offers excellent performance characteristics, including high efficiency and omnidirectional coverage, making it ideal for applications such as RFID, remote monitoring, and wireless sensor networks. Its compact size allows for easy integration into a variety of devices.

Applications:

  • RFID (Radio-Frequency Identification) Systems: Used in asset tracking, inventory management, and access control systems.
  • Remote Monitoring Systems: Employed in monitoring remote equipment, environmental conditions, and infrastructure.
  • Wireless Sensor Networks (WSN): Integrated into sensor nodes for data collection and transmission.
  • Smart Metering: Utilized in smart meters for remote meter reading and data communication.
  • IoT (Internet of Things) Devices: Found in various IoT devices requiring wireless connectivity in the 902-928 MHz band.

Features:

  • ISM Band (902-928 MHz) Operation: Designed specifically for the 902-928 MHz frequency band.
  • Omnidirectional Coverage: Provides uniform coverage in all directions.
  • High Efficiency: Maximizes signal strength and range.
  • Compact Size: Small form factor allows for easy integration into devices.
  • Embedded Design: Designed for integration within devices, minimizing external protrusion.
  • Robust Construction: Durable construction ensures reliable performance in harsh environments.

Benefits:

  • Extended Range: High efficiency enables longer communication distances.
  • Reliable Connectivity: Omnidirectional coverage ensures consistent connectivity in various orientations.
  • Easy Integration: Compact size and embedded design simplify integration into devices.
  • Improved Performance: Optimized for ISM band operation, providing superior performance.
  • Reduced Development Time: Laird's antenna expertise accelerates product development.

Additional Details:

The EXSN902RPTN antenna typically has a peak gain around 2-3 dBi (the exact value should be verified in the datasheet). It features a surface mount design for easy automated assembly. The antenna impedance is typically 50 ohms, matching standard RF transceiver requirements. It often uses an SMA connector for connection to the radio module, but specific connector type will vary depending on the model. The VSWR (Voltage Standing Wave Ratio) is usually low (e.g., less than 2:1) to ensure efficient power transfer. Laird Technologies IAS is a reputable antenna manufacturer known for high-quality and reliable products.

You May Also Be Interested in

Taoglas Limited
RF ANT 2.4GHZ FLAT PATCH IPEX
Need more? Email Us
Taoglas Limited
RF ANT 3.4GHZ FLAT PATCH SMA MAL
Need more? Email Us
TE Connectivity
RF ANT 868MHZ DOME SLD TH
Need more? Email Us
TE Connectivity
RF ANT 2.4GHZ WHIP STR SMA MALE
Need more? Email Us
Taoglas Limited
RF ANT 750MHZ/892MHZ WHIP STR
Need more? Email Us
TE Connectivity
RF ANT 916MHZ WHIP STR RP-SMA ML
Need more? Email Us
Taoglas Limited
RF ANT 2.4GHZ WHIP STR RP-SMA ML
Need more? Email Us
TE Connectivity
RF ANT 2.4GHZ WHIP STR CAB PAN
Need more? Email Us
Taoglas Limited
RF ANT 1.575GHZ CER PATCH PIN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess