EN
  • EN
  • DE

GPSD4503P

Part No GPSD4503P
Manufacturer Laird Technologies IAS
Catalog RF Antennas
Description ANT GPS STD AVL 450-470MHZ 3.5"
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Laird Technologies IAS
Packaging Bulk
Status Active
Frequency Group UHF (300 MHz to 1 GHz), UHF (1 GHz to 2 GHz)
Frequency (Center/Band) 460MHz, 1.575GHz
Frequency Range 450MHz to 470MHz, 1.573GHz to 1.5787GHz
Antenna Type Dome
Number of Bands 2
VSWR 2
Gain 3dBi
Maximum Power Dissipation 100W
Termination Cable (5.2M) - TNC Male (1), SMB Female (1)
Mounting Panel Mount
Height (Max) 3.504" (89.00mm)
Applications GPS
Win Source Part Number 1095005-GPSD4503P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GPSD4503P CAD Model

Description

The Laird Technologies IAS GPSD4503P is a dome antenna designed for GPS applications.

  • Frequency Range: 450MHz to 470MHz and 1.573GHz to 1.5787GHz
  • Gain: 3dBi
  • VSWR: 2
  • Mounting: panel mounting
  • Termination: cable (5.2M) - TNC Male (1), SMB Female (1)
  • Application: various electronic projects that require GPS functionality

You May Also Be Interested in

TE Connectivity
RF ANT 2.4GHZ WHIP STR RP-SMA ML
Need more? Email Us
TE Connectivity
RF ANT 916MHZ WHIP/TILT CONN MT
Need more? Email Us
Anaren
RF ANT 866MHZ WHIP STR U.FL CONN
Need more? Email Us
Taoglas Limited
RF ANT 1.575GHZ CER PATCH PIN
Need more? Email Us
Taoglas Limited
RF ANT 2.4GHZ WHIP STR RP-SMA ML
Need more? Email Us
Taoglas Limited
RF ANT 2.4GHZ/5.4GHZ FLAT PATCH
Need more? Email Us
Taoglas Limited
RF ANT 915MHZ PCB TRACE IPEX MHF
Need more? Email Us
TE Connectivity
RF ANT 868MHZ DOME SLD TH
Lowest to $4.3657
TE Connectivity
RF ANT 2.4GHZ WHIP STR CAB PAN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess