EN
  • EN
  • DE

PAL90201-30RSMAM

Part No PAL90201-30RSMAM
Manufacturer Laird Technologies IAS
Catalog RF Antennas
Description PANEL LHCD 2DBIC PANEL 30CM SMA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Laird Technologies IAS
Status Active
Win Source Part Number 106362-PAL90201-30RSMAM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PAL90201-30RSMAM CAD Model

Description

The IAS electronic component is a high-quality product that is designed to meet the needs of various applications. It is manufactured by Laird Technologies

  • Win Source Part Number: 106362-PAL90201-30RSMAM
  • Category: Uncategorized
  • Status: Active
  • Popularity: Medium
  • Supply and Demand Status: Balance

You May Also Be Interested in

Taoglas Limited
RF ANT 1.575GHZ CER PATCH PIN
Need more? Email Us
Taoglas Limited
RF ANT 1.575/1.602GHZ CER PATCH
Need more? Email Us
TE Connectivity
RF ANT 868MHZ DOME SLD TH
Need more? Email Us
Taoglas Limited
RF ANT 2.4GHZ FLAT PATCH IPEX
Need more? Email Us
Abracon LLC
RF ANT 1.575GHZ CER PATCH PIN
Lowest to $2.5210
TE Connectivity
RF ANT 868MHZ DOME SLD TH
Lowest to $4.3657
Taoglas Limited
RF ANT 915MHZ PCB TRACE IPEX MHF
Need more? Email Us
Taoglas Limited
RF ANT 2.4GHZ WHIP TILT SMA MALE
Need more? Email Us
Anaren
RF ANT 866MHZ WHIP STR U.FL CONN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess