EN
  • EN
  • DE

78085097

Part No 78085097
Manufacturer Laird Technologies, Inc.
Catalog RFI and EMI - Shielding and Absorbing Materials
Description RF EMI ABSORBING SHEET 24\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Absorbing Sheet
Shape Square
Length 24.000" (609.60mm)
Width 24.000" (609.60mm)
Thickness - Overall 0.138" (3.50mm)
Operating Temperature 90°C
Adhesive Pressure Sensitive Adhesive (PSA)
Material Polyurethane Foam
Qualification -;5;9;7;10;8;3;4;2;1;2276;19;1067;1528;216;4889;197;16;4307;495;776;1934;3753;399;5073;926;903;240;1798;3856;2875;473;23;600282;5391;4168;1944;2293;3153;1168;587;445;844;4535;3546;732;818;0;114893;118155;6347;442;6348;6351;6349;6350;6840;6352;6353;6357;6358;6359;91061;87669;117625;118147;66393;72892;114377;75548;75550;75544;75549;114379;75545;75543;114378;75546;45344;7018;45348;45347;45349;72895;45346;9831;55999;57852;52376;118148;20153;65464;56328;56329;42593;56327;60322;55434;55435;44693;44692;44694;63727;44695;130480;44696;63726;55598;50448;130481;40;63731;1304;111721;56324;54998;65676;65677;65678;65686;65679;65680;65681;75459;65682;65683;75460;75461;65684;65685;65671;65687;65688;65675;65673;65672;75417;65661;75416;65658;102475;102266;130650;102265;75409;75410;75411;75412;118645;65659;65657;75413;75414;75415;65693;65690;65691;65689;65660;65692;75403;75404;75405;75406;75407;42590;36473;42591;42592;114523;72909;56330;117871;55279;55280;55281;68348;89974;114874;114873;72893;72891;4635;6844;68342;104306;100972;100973;100974;100975;100976;100977;98322;68332;69775;68334;68335;90810;68346;68347;68343;109680;109681;99782;68329;99783;68330;68333;69776;68331;68345;68336;106907;107896;108579;123396;68339;98321;68340;98320;68338;98246;68341;52446;104400;51908;105078;122782;122785;122786;122787;122788;122789;122790;122791;122792;122793;122794;122795;56326;104440;72989;72896;72900;72898;72950;72983;72907;72908;72897;72903;72889;63729;63723;63725;86218;63728;122783;122784;32547;32548;32813;113798;113797;97047;122796;13792;122797;124779;72902;129394;65039;122798;122799;122800;31449;106504;65627;33307;820;106505;123473;91627;124019;56335;10511;33306;122801;56336;72905;63732;67586;56337;56338;85444;55282;91204;91205;91206;99781;75400;75402;75401;76603;76604;80562;76610;76611;76612;76607;76608;76613;76606;76614;76605;76609;27639;56323;122681;27640;72890;122802;131039;102480;75408;101016;124201;90811;104407;1474;68631;65694;65696;65695;88293;128772;106403;109234;54755;24669;54754;54758;54757;65547;128710;6369;62;262;254;61;3;768;792;839;263;570;265;241;250;17;6;0;2;4;7;1;1;682359;307134;307135;307136;668598;668599;332806;470514;470510;470511;470512;470513;668597;348232;350283;365206;707834;389091;389904;402066;402071;402073;668600;1;668596;329807;333266;336183;341166;338544;668595;393544;397431;397568;401959;406666;410290;13741;21438;25530;26268;26476;30011;31769;32833;32855;33548;33647;40796;41633;47151;53536;62292;122694;123547;128024;170189;170198;171454;173348;175772;179573;179762;204225;205015;205019;467315;207905;209605;211067;229824;230443;232609;233854;234604;250493;251483;268294;269156;269244;271627;282128;283700;284254;284346;503532;295895;296241;296487;296944;64696;65693;75875;76123;76193;76270;76505;76697;76706;506588;81051;81052;688222;81119;81427;82032;82973;88220;92863;506620;745203;97895;97896;98904;104126;104570;707740;506641;112971;112972;116764;138349;434870;150355;152330;152417;163667;166007;743785;186909;503334;186967;188983;743789;688223;195106;200431;215460;216923;744229;743788;226356;765560;708745;797027;241795;634438;255196;260929;262100;743787;499392;304002;67717;743784;71889;743783;71910;467314;101981;106469;106590;106597;114211;744227;697201;744228;698680;743786;188043;188070;770678;262682;705617;634437;1;336183;344369;6219;6446;6582;6664;6819;7022;7180;7582;7665;7757;7761;7948;8148;8192;8489;8701;9100;9210;9726;9812;9857;10747;10753;10888;11250;11684;11906;12091;12140;12939;13741;15346;15601;15765;16030;16069;16315;16569;17033;18160;18557;18741;20030;20722;21038;21438;22496;22849;22992;23044;24228;24642;24777;25530;26001;26267;26268;26476;27479;28168;29348;29425;29561;30875;31769;32098;32527;32833;32855;32958;33548;33647;34020;34405;34738;35973;
Ultra Librarian 3D Model Ultra Librarian 78085097 CAD Model

Description

NULL

You May Also Be Interested in

Laird Technologies, Inc.
RF EMI ABSORBING SHEET 24\
Need more? Email Us
Laird Technologies, Inc.
RF EMI ABSORBING SHEET 12\
Need more? Email Us
Laird Technologies, Inc.
RF EMI ABSORB SHEET 36\
Need more? Email Us
EPCOS (TDK)
RF EMI FERRITE SHEET X X 0.008" (0.20mm)
Need more? Email Us
EPCOS (TDK)
RF EMI FERRITE SHEET Self-Adhesive X X 0.008" (0.20mm)
Need more? Email Us
Laird Technologies, Inc.
RF EMI ABSORBING SHEET 12\
Need more? Email Us
Laird Technologies, Inc.
RFLS,22,0
Need more? Email Us
Laird Technologies, Inc.
RF EMI ABSORBING SHEET 36\
Need more? Email Us
Laird Technologies, Inc.
RF EMI ABSORBERS 18\
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess