EN
  • EN
  • DE

BMI-S-230-F-R

Part No BMI-S-230-F-R
Manufacturer Laird Technologies, Inc.
Catalog RF Shields
Description RF SHIELD 2\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Type Frame
Height - Overall 0.200" (5.08mm)
Length - Overall 1.500" (38.10mm)
Width - Overall 2.000" (50.80mm)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian BMI-S-230-F-R CAD Model

Description

NULL

You May Also Be Interested in

Laird Technologies, Inc.
RF SHIELD 1.559\
Need more? Email Us
Laird Technologies, Inc.
RF SHIELD 1.583\
Need more? Email Us
Laird Technologies, Inc.
RF SHIELD 1.559\
Need more? Email Us
Laird Technologies, Inc.
RF SHIELD 1.032\
Need more? Email Us
Laird Technologies, Inc.
RF SHIELD 2\
Need more? Email Us
Laird Technologies, Inc.
RF SHIELD 0.728\
Lowest to $1.7463
Laird Technologies, Inc.
RF SHIELD 1.344\
Need more? Email Us
Laird Technologies, Inc.
RF SHIELD 1.747\
Lowest to $1.6880
Laird Technologies, Inc.
RF SHIELDING MATERIAL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess