The MC12002P is a monolithic integrated circuit manufactured by Lansdale Semiconductor. It is designed as a dual operational amplifier, offering versatile applications in signal amplification and processing.
Applications:
- Audio Amplifiers
- Instrumentation Amplifiers
- Active Filters
- Voltage Followers
- Signal Conditioning Circuits
Features:
- Dual Operational Amplifiers: Contains two independent op-amps in a single package.
- High Open-Loop Gain: Provides significant amplification of input signals.
- Low Input Bias Current: Minimizes DC errors in high-impedance circuits.
- Short-Circuit Protection: Protects the amplifier from damage due to output short circuits.
- Wide Supply Voltage Range: Operates from a variety of supply voltages.
Benefits:
- Compact Design: Integrates two op-amps into a single package, saving board space.
- Versatile Applications: Suitable for a wide range of signal amplification and processing tasks.
- High Performance: Offers excellent gain and low input bias current for accurate signal processing.
- Enhanced Reliability: Built-in short-circuit protection prevents damage.
- Cost-Effective: Provides dual op-amp functionality at a competitive price.
Additional Details:
The MC12002P operates with a wide range of supply voltages and offers high gain. Its design is optimized for stability and low noise. The input impedance is high, allowing for use with high-impedance signal sources without significant loading. The device is typically available in a DIP (Dual In-line Package), facilitating easy prototyping and board assembly. Specific parameters include slew rate, bandwidth, and input offset voltage, which determine its performance in various applications. Lansdale Semiconductor is known for producing high-quality components with extended lifecycles, making the MC12002P a reliable choice for both new designs and legacy system maintenance.
The MC12002P is a general-purpose operational amplifier suitable for a wide array of electronic circuits. Its dual configuration and reliable performance make it a valuable component for designers seeking versatile and cost-effective signal amplification solutions.