EN
  • EN
  • DE

MC145040P

Part No MC145040P
Manufacturer Lansdale
Description 8-Bit A/D Converters With Serial Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Lansdale
Win Source Part Number 1217759-MC145040P
Manufacturer Homepage www.lansdale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC145040P CAD Model

Description

The MC145040P is a silicon-gate CMOS integrated circuit manufactured by Lansdale Semiconductor. It is an eight-channel analog multiplexer/demultiplexer with address latch. This device is designed for use in a variety of analog and digital applications where multiple signals need to be switched or routed.

Applications:

  • Analog signal routing
  • Data acquisition systems
  • Audio signal switching
  • Test and measurement equipment
  • Process control systems
  • Multiplexed display drivers

Features:

  • Low ON resistance
  • Low power consumption
  • Wide analog signal range
  • Digital address latch
  • TTL/CMOS compatible inputs
  • Break-before-make switching action

Benefits:

  • Reduced component count and board space
  • Improved system reliability
  • Simplified circuit design
  • Enhanced system performance
  • Cost-effective solution for signal routing

Additional Details:

The MC145040P operates with a supply voltage range of 3V to 18V. It features a typical ON resistance of 150 ohms and an OFF leakage current of 1 nA. The address latch allows the multiplexer to be controlled by a microprocessor or other digital system. The break-before-make switching action ensures that only one channel is connected at a time, preventing signal distortion. The device is available in a 16-pin plastic DIP package.

The digital control inputs are compatible with both TTL and CMOS logic levels, providing flexibility in system design. The low power consumption of the CMOS technology makes it suitable for battery-powered applications. The wide analog signal range allows the multiplexer to handle a variety of analog signals, including audio, video, and instrumentation signals. The device is designed to operate over the industrial temperature range of -40°C to +85°C. It provides robust performance in demanding environments.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess