EN
  • EN
  • DE

GAL16LV8C-10LJN

Part No GAL16LV8C-10LJN
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 8MC 10NS 20PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Lattice Semiconductor Corporation
Packaging Tube/Rail
Status Obsolete(EOL)
Programmable Type EE PLD
Delay Time tpd(1) Max 10.0ns
Voltage Supply - Internal 3 V to 3.6 V
Number of Macrocells 8
Temperature Range - Operating 0°C to 75°C (TA)
Mounting SMD (SMT)
Case / Package 20-PLCC (9x9)
Win Source Part Number 067619-GAL16LV8C-10LJN
Family Name GAL16LV8C
Introduction Date November 08, 1996
ECCN EAR99
Country of Origin Unknown
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GAL16LV8C-10LJN CAD Model

Description

The Lattice Semiconductor Corporation GAL16LV8C-10LJN is an EE PLD integrated circuit that belongs to the GAL16LV8C family.

  • Family: GAL16LV8C
  • Macrocells: 8
  • Delay Time tpd(1) max: 10.0ns
  • Voltage Supply: 3V to 3.6V
  • Mounting Type: Surface Mount
  • Case/Package: 20-PLCC (9x9)
  • Status: Obsolete (EOL)
  • Alternative Parts: GAL16LV8C-10LJ, M4A5-32/32-10VNC48, and GAL16V8D-10LJN
  • EOL Date: Obsolete
  • Popularity: 52 pct

You May Also Be Interested in

Intel
IC CPLD 440MC 9NS 100MBGA
Need more? Email Us
Intel
IC CPLD 980MC 6.2NS 256MBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 768MC 7.5NS 484FPBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 128MC 5.5NS 100TQFP
Need more? Email Us
Renesas Electronics America
IC CPLD 19MC 20STQFN
Lowest to $2.1414
Intel
IC CPLD 128MC 10NS 100FBGA
Lowest to $4.8914
Amd
IC CPLD 108MC 20NS 160QFP
Need more? Email Us
Lattice Semiconductor Corporation
EE PLD, 10NS, 96-CELL PQFP128
Need more? Email Us
Amd
IC CPLD 512MC 9NS 208QFP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7048 $60.3432
21+ $5.5013 $115.5273
33+ $5.3292 $175.8636
45+ $5.1582 $232.1190
58+ $4.9861 $289.1938
78+ $4.4699 $348.6522
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,640 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess