The GAL16V8A20LD/883 is a high-performance, low-power Electrically Erasable Programmable Logic Device (EEPLD) manufactured by Lattice Semiconductor. It is a versatile device that can be configured to implement various logic functions, making it suitable for a wide range of digital design applications. The /883 designation indicates that this part meets military-grade specifications, ensuring high reliability and performance in harsh environments.
Applications:
- Address decoding
- Glue logic
- State machines
- Peripheral controllers
- Interface logic
- Military and aerospace systems
Features:
- Electrically Erasable Programmable Logic Device (EEPLD)
- High performance with 20ns propagation delay
- Low power consumption
- 16 macrocells, each configurable as combinatorial or registered
- Fully programmable output polarity
- Preload and power-on reset of registers
- Military temperature range (-55°C to +125°C)
- Meets MIL-STD-883 requirements
Benefits:
- Flexible logic implementation
- Fast operation for high-speed systems
- Reduces power consumption in battery-powered applications
- Allows for complex logic functions to be implemented in a single chip
- Simplifies circuit design and reduces component count
- Ensures reliable operation in extreme temperatures
- Guaranteed performance and reliability for military applications
Additional Details:
The GAL16V8A20LD/883 offers a 20ns propagation delay and low power consumption. The device features 16 macrocells, each of which can be configured either as a combinatorial or registered output. The fully programmable output polarity offers the designer flexibility. The /883 version is processed to MIL-STD-883, ensuring high reliability and performance. It comes in a ceramic DIP package.