EN
  • EN
  • DE

GAL16V8D-10LD/883

Part No GAL16V8D-10LD/883
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1018814-GAL16V8D-10LD/883
Categories OEM Parts(F-I)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GAL16V8D-10LD/883 CAD Model

Description

The GAL16V8D-10LD/883 is a high-performance, EEPROM-based Generic Array Logic (GAL) device manufactured by Lattice Semiconductor Corporation. This device is specifically designed and tested to meet the stringent requirements of military and aerospace applications, as indicated by the '/883' designation, referring to compliance with MIL-STD-883.

Applications

  • Military and aerospace systems
  • High-reliability applications
  • Address decoding
  • Glue logic
  • State machines
  • Control logic
  • Custom logic functions in harsh environments

Features

  • EEPROM (Electrically Erasable Programmable Read-Only Memory) technology for reprogrammability
  • 10ns propagation delay for high-speed operation
  • 16 input pins and 8 output pins
  • Output Logic Macrocell (OLMC) for flexible output configuration (combinatorial or registered)
  • Programmable output polarity
  • MIL-STD-883 compliant for high reliability and extended temperature range operation
  • Low power consumption

Benefits

  • Meets stringent requirements for military and aerospace applications
  • High-speed performance for demanding applications
  • Reduces component count and board space
  • Simplified design and prototyping
  • Fast design changes and updates due to reprogrammability
  • Flexible architecture adapts to various design requirements
  • Reliable operation in harsh environments (extended temperature range, vibration, shock)

Additional Details

The GAL16V8D-10LD/883 offers a significant advantage in applications requiring high reliability and performance under extreme conditions. The MIL-STD-883 compliance ensures that the device has undergone rigorous testing and screening processes to meet the demanding requirements of military and aerospace environments. The EEPROM technology allows for easy reprogramming, making it ideal for applications where design changes or updates are required. The OLMC provides flexibility in configuring the output pins, allowing designers to implement a wide range of logic functions. The 10ns propagation delay ensures high-speed performance. It's low power consumption is ideal for systems where power is a critical consideration. Designers should refer to the manufacturer's datasheet for detailed specifications, timing diagrams, programming information, and specific MIL-STD-883 test conditions to ensure proper device operation and compliance with application requirements. The '/883' version will have specific environmental and electrical characteristics that differ from standard commercial versions.

You May Also Be Interested in

Dell
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess