EN
  • EN
  • DE

GAL16V8D-15LPNI

Part No GAL16V8D-15LPNI
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description High Performance E2CMOS PLD Generic Array Logic™ | IC CPLD 8MC 15NS 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Lattice Semiconductor Corporation
Packaging Bulk
Status Obsolete
Programmable Type EE PLD
Delay Time tpd(1) Max 15.0ns
Voltage Supply - Internal 4.5V ~ 5.5V
Number of Macrocells 8
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 20-DIP
Supplier Device Package 20-PDIP
Family Part Number GAL16V8
Manufacturer Pack Quantity 18
MSL Level 1 (Unlimited)
Win Source Part Number 1176778-GAL16V8D-15LPNI
Manufacturer Homepage www.latticesemi.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GAL16V8D-15LPNI CAD Model

Description

The GAL16V8D-15LPNI is a programmable EE PLD from Lattice Semiconductor Corporation.

  • Maximum Delay Time: 15.0ns
  • Voltage Supply: 4.5V to 5.5V
  • Macrocells: 8
  • Mounting: Through Hole
  • Package: 20-PDIP
  • Status: Obsolete
  • Alternative Parts: GAL16V8D-15LJNI, GAL16V8D-15LJI, and GAL16V8D-15LPI
  • Supply and Demand Status: Balanced
  • Manufacturer Pack Quantity: 18
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

Amd
IC CPLD 64MC 7NS 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 256MC 7.5NS 144TQFP
Lowest to $16.0875
Intel
IC CPLD 128MC 10NS 100FBGA
Lowest to $4.8914
Altera
IC CPLD 512MC 7.5NS 256BGA
Lowest to $183.9553
Intel
IC CPLD 128MC 7.5NS 100FBGA
Need more? Email Us
Amd
IC CPLD 72MC 7.5NS 44PLCC
Need more? Email Us
Altera
UV PLD CQCC28 /
Need more? Email Us
Lattice Semiconductor Corporation
EE PLD, 10NS, 96-CELL PQFP128
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 768MC 7.5NS 484FPBGA
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9729 $59.6748
25+ $4.6521 $116.3025
39+ $4.4917 $175.1763
56+ $4.1709 $233.5704
73+ $4.0104 $292.7592
91+ $3.8500 $350.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,120 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess