EN
  • EN
  • DE

GAL16V8D-20QPI

Part No GAL16V8D-20QPI
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description High Performance E2CMOS PLD Generic Array Logic | IC CPLD 8MC 20NS 20DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Lattice Semiconductor Corporation
Packaging Bulk
Status Obsolete
Programmable Type EE PLD
Delay Time tpd(1) Max 20.0ns
Voltage Supply - Internal 4.5V ~ 5.5V
Number of Macrocells 8
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 20-DIP
Supplier Device Package 20-PDIP
Family Part Number GAL16V8
Manufacturer Pack Quantity 360
MSL Level 3 (168 Hours)
Win Source Part Number 1176781-GAL16V8D-20QPI
Manufacturer Homepage www.latticesemi.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GAL16V8D-20QPI CAD Model

Description

The GAL16V8D-20QPI is a high-performance Generic Array Logic (GAL) device manufactured by Lattice Semiconductor Corporation. It is an electrically erasable programmable logic device (EEPLD) that offers flexibility and speed, making it suitable for a variety of digital logic applications. This device can emulate most 20-pin PAL and IFL devices.

Applications:

  • Address decoding: Used for address decoding in memory systems.
  • Glue logic: Employed as glue logic to interface different components in a system.
  • State machines: Implements state machines for control logic.
  • Peripheral control: Controls peripherals in embedded systems.
  • Custom logic functions: Implements custom logic functions tailored to specific application requirements.

Features:

  • Electrically Erasable: Reprogrammable, allowing for easy design changes.
  • Low Power Consumption: Operates at low power levels, suitable for battery-powered applications.
  • High Speed: Offers a propagation delay of 20ns, enabling fast logic operations.
  • Output Logic Macrocell (OLMC): Configurable output logic macrocells provide flexibility in output configuration.
  • 20-Pin Package: Standard 20-pin package for easy integration.
  • Full CMOS Technology: Provides high noise immunity and low power consumption.

Benefits:

  • Design Flexibility: Electrically erasable feature allows for easy design modifications and updates.
  • Reduced Power Consumption: Low power operation extends battery life in portable applications.
  • Improved System Performance: High-speed operation enhances overall system performance.
  • Simplified System Design: Configurable output logic macrocells simplify the design process.
  • Cost-Effective Solution: Provides a cost-effective solution for implementing custom logic functions.

Additional Details:

The GAL16V8D-20QPI is programmed using standard PAL programmers. It is typically packaged in a Plastic DIP (PDIP) or PLCC package for easy mounting. It is designed for applications where flexibility, performance, and low power consumption are critical. Detailed specifications, including timing characteristics, electrical characteristics, and package dimensions, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Altera
UV PLD CQCC28 /
Need more? Email Us
Lattice Semiconductor Corporation
EE PLD, 10NS, 96-CELL PQFP128
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 256MC 7.5NS 144TQFP
Lowest to $16.0875
Intel
IC CPLD 128MC 7.5NS 100FBGA
Need more? Email Us
Amd
IC CPLD 512MC 7NS 208QFP
Need more? Email Us
Renesas Electronics America
IC CPLD 19MC 20STQFN
Lowest to $2.1414
Broadcom Limited
9MB QDR IIPC
Lowest to $65.2829
Amd
IC CPLD 108MC 20NS 160QFP
Need more? Email Us
Intel
IC CPLD 980MC 6.2NS 144TQFP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9002 $63.2016
18+ $6.4830 $116.6940
28+ $6.2797 $175.8316
39+ $6.0776 $237.0264
50+ $5.8755 $293.7750
66+ $5.2668 $347.6088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess