EN
  • EN
  • DE

GAL20V8B-20LD/883

Part No GAL20V8B-20LD/883
Manufacturer Lattice Semiconductor Corporation
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1173270-GAL20V8B-20LD/883
Categories Custom Parts
Manufacturer Lattice Semiconductor Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GAL20V8B-20LD/883 CAD Model

Description

The GAL20V8B-20LD/883 is a high-performance Generic Array Logic (GAL) device manufactured by Lattice Semiconductor Corporation. It is a programmable logic device (PLD) offering versatile logic functions and low-power operation. The /883 designation indicates compliance with military standard 883, ensuring high reliability and performance in demanding environments.

Applications:

  • Address decoding
  • State machine implementation
  • Glue logic replacement
  • Custom logic functions
  • Military and aerospace applications

Features:

  • Electrically Erasable (E2) CMOS technology
  • 20ns propagation delay
  • Low power consumption
  • Output Logic Macrocell (OLMC) for flexible output configuration
  • Fully programmable logic array

Benefits:

  • Simplified logic design and implementation
  • Reduced component count and board space
  • Increased system reliability
  • Fast prototyping and design changes
  • High performance in harsh environments

Additional Details:

The GAL20V8B-20LD/883 features an Output Logic Macrocell (OLMC) that allows each output to be individually configured as combinatorial or registered, active high or active low. The E2CMOS technology enables easy reprogramming and verification of the logic design. The 20ns propagation delay ensures fast operation, making it suitable for high-speed applications. The device is fully tested and screened to meet the requirements of military standard 883, ensuring reliable operation over a wide temperature range and in harsh conditions. Detailed specifications, including voltage and current ratings, timing characteristics, and programming information, can be found in the manufacturer's datasheet. The device is typically programmed using a standard PLD programmer. The /883 screening includes burn-in, temperature cycling, and other tests to ensure high reliability. The GAL20V8B-20LD/883 provides a flexible and cost-effective solution for implementing custom logic functions in military and aerospace applications. The ability to reprogram the device allows for design changes and updates without replacing the hardware. The device is widely used in applications requiring high reliability and performance.

You May Also Be Interested in

Omron
French Electronic Distributor since 1988
Lowest to $9.5165
Fastrax
Lowest to $32.6415
Hitachi, Ltd
Contact for details
Need more? Email Us
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $375.3750 $375.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess