EN
  • EN
  • DE

GAL20V8B-7LP

Part No GAL20V8B-7LP
Manufacturer Lattice Semiconductor Corporation
Description High Performance E2CMOS PLD Generic Array Logic
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Lattice Semiconductor Corporation
Win Source Part Number 1176815-GAL20V8B-7LP
Manufacturer Homepage www.latticesemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GAL20V8B-7LP CAD Model

Description

The GAL20V8B-7LP is a high-performance, low-power CMOS Programmable Logic Device (PLD) manufactured by Lattice Semiconductor. It is designed for implementing custom logic functions and is commonly used in various digital systems. The "7" indicates a typical propagation delay of 7.5 ns, and the "LP" signifies low power consumption.

Applications:

  • Address decoding
  • Control logic
  • State machine implementation
  • Peripheral interfacing
  • Custom logic circuits

Features:

  • Electrically Erasable and Reprogrammable
  • Low power CMOS technology
  • Typical propagation delay of 7.5 ns
  • 20-pin package
  • Flexible output configuration
  • Input Transition Detection (ITD) for improved performance

Benefits:

  • Easy prototyping and design iteration
  • Reduced power consumption for battery-operated devices
  • High speed for demanding logic applications
  • Versatile output configuration to suit various design needs
  • Simplified design process with programmable logic

Technical Specifications:

The GAL20V8B-7LP operates at a supply voltage of 5V. The typical propagation delay is 7.5 ns. It features 8 configurable output macrocells and 20 pins in total. The device is electrically erasable and reprogrammable, allowing for easy design changes. The "LP" designation indicates it is a low-power version. The operating temperature range is typically -40°C to +85°C. The packaging is typically DIP or SOIC.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5167 $66.6169
15+ $7.8086 $117.1290
23+ $7.5646 $173.9858
32+ $7.3205 $234.2560
41+ $7.0766 $290.1406
55+ $6.3444 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess