EN
  • EN
  • DE

GAL22V10-15LPI

Part No GAL22V10-15LPI
Manufacturer Lattice Semiconductor Corporation
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1226531-GAL22V10-15LPI
Categories Custom Parts
Manufacturer Lattice Semiconductor Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GAL22V10-15LPI CAD Model

Description

The GAL22V10-15LPI is a high-performance, low-power CMOS Programmable Logic Device (PLD) manufactured by Lattice Semiconductor Corporation. It is part of the Generic Array Logic (GAL) family, renowned for its reprogrammability and versatility in implementing various custom digital logic functions. The 'LPI' designation indicates low power consumption.

Applications:

  • Complex state machine implementation: Ideal for implementing complex sequential logic controllers.
  • Address decoding in memory systems: Used for precise memory address selection.
  • Peripheral controllers in embedded systems: Manages the interface and operation of various peripheral devices.
  • High-speed control logic: Suitable for applications requiring fast response times.
  • Custom logic functions in electronic systems: Provides a flexible platform for implementing custom digital circuits.

Features:

  • High-performance E2CMOS technology: Combines high speed with low power consumption.
  • Electrically Erasable Cell (E2CMOS) technology: Enables easy reprogramming and simplifies testing.
  • 15 ns maximum propagation delay: Facilitates high-speed operation in time-critical applications.
  • Ten output logic macrocells (OLMCs): Offers a high degree of flexibility in output configuration.
  • Programmable output polarity: Allows each output to be individually configured as active high or active low.
  • Input pull-up resistors: Simplifies circuit design by eliminating the need for external pull-up resistors.
  • Fully reprogrammable: Offers design flexibility and allows for easy modification and updates.
  • Low power consumption: Reduces overall system power requirements, suitable for portable applications.

Benefits:

  • Enhanced design flexibility: The reprogrammable nature allows for easy modification and updates, reducing development time.
  • Reduced system cost: Integrating multiple logic functions reduces component count and board space.
  • Improved system performance: High-speed operation and flexible output configurations enable faster system response.
  • Simplified circuit design: Input pull-up resistors and programmable output polarity streamline the design process.
  • Lower power consumption: Suitable for battery-powered and energy-efficient applications.

Additional Details:

The GAL22V10-15LPI is programmed using a standard PLD programmer. It supports various programming languages and development tools. The device is designed to operate over a wide voltage range. The architecture enables the implementation of complex logic functions with minimal propagation delay. It is often used to replace numerous discrete logic gates, resulting in a more compact and reliable system design. The '22V10' architecture is a widely used and well-understood PLD architecture, making it a popular choice for many digital logic applications.

You May Also Be Interested in

Hitachi, Ltd
x8 Fast Page Mode DRAM
Need more? Email Us
HongFa
HF105F-1 Series 40A 5VDC 1 form C Mini High Power Relay
Need more? Email Us
Intersil
Need more? Email Us
Fluke Electronics
Mini Printer, 6500-2/6200-2 Pat Tester
Need more? Email Us
STMicroelectronics
Need more? Email Us
Sony
Need more? Email Us
Renesas Electronics America
IC AUDIO CODEC 8CH HD 5V 48-QFP / Audio, HD Interface 24 b 48-TQFP (7x7)
Need more? Email Us
Sierra Wireless
Need more? Email Us
Hitachi, Ltd
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess