The GAL22V10B-20LJI is a high-performance Programmable Logic Device (PLD) from Lattice Semiconductor. It offers a flexible and efficient solution for implementing custom logic functions in a wide range of digital systems. The '20' in the name indicates a propagation delay of 20 nanoseconds, and the 'B' designates an enhanced version.
Applications:
- Address decoding
- State machine implementation
- Peripheral controllers
- Interface logic
- Programmable timers
Features:
- Electrically Erasable and Reprogrammable (EEPROM) Technology
- Low Power CMOS
- 22 Input Pins and 10 Output Macrocells
- Variable Product Term Distribution
- Output Enable Control
- 20 ns Propagation Delay
Benefits:
- Easy and Rapid Prototyping
- Flexibility to Implement Complex Logic Functions
- Reduced Board Space and Component Count
- Lower Power Consumption
- Simplified Design Modifications
Technical Specifications:
The GAL22V10B-20LJI operates with a supply voltage of 5V. It features a maximum propagation delay of 20 ns. It has 22 dedicated input pins and 10 configurable output macrocells, offering significant flexibility in logic design. The device utilizes EEPROM technology, allowing for easy reprogramming and design iteration. The operating temperature range is typically from -40°C to +85°C. The package type is often a PLCC (Plastic Leaded Chip Carrier) or DIP (Dual In-Line Package).